Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 10 m
- - Male
- - Female
- - Plug and Play
- - Black
Long product name Amphenol DMX-5, M/F, 10m audio cable Black
:
XLR DMX-5 connection cable, Male / Female, 10m
The long product name of Amphenol DMX-5, M/F, 10m audio cable Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
XLR DMX-5 connection cable, Male / Female, 10m
More>>>
Short summary description Amphenol DMX-5, M/F, 10m audio cable Black:
This short summary of the Amphenol DMX-5, M/F, 10m audio cable Black data-sheet is auto-generated and uses the product title and the first six key specs.
Amphenol DMX-5, M/F, 10m, Male, Female, 10 m, Black
Long summary description Amphenol DMX-5, M/F, 10m audio cable Black:
This is an auto-generated long summary of Amphenol DMX-5, M/F, 10m audio cable Black based on the first three specs of the first five spec groups.
Amphenol DMX-5, M/F, 10m. Connector 1 gender: Male, Connector 2 gender: Female, Cable length: 10 m, Product colour: Black