location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Amped Wireless RTA1750 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Amped Wireless Check ‘Amped Wireless’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RTA1750
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RTA1750
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Amped Wireless: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Amped Wireless RTA1750 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Experience blazing-fast AC1750 Wi-Fi speeds
  • - Increased bandwidth & coverage for multiple users
  • - Achieve more than 3X the range of other routers
  • - Eliminate dead spots with 12 Powerful amplifiers
  • - Connect smart TVs and gaming consoles with gigabit wired ports
  • - Be secure with advanced Wi-Fi security features and parental controls
Warranty: 1 Year
Long product name Amped Wireless RTA1750 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black :
The long product name of Amped Wireless RTA1750 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High Power AC1750 Wi-Fi Router, Dual WiFi
More>>>
Short summary description Amped Wireless RTA1750 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
This short summary of the Amped Wireless RTA1750 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Amped Wireless RTA1750, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description Amped Wireless RTA1750 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
This is an auto-generated long summary of Amped Wireless RTA1750 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black based on the first three specs of the first five spec groups.

Amped Wireless RTA1750. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WEP, WPA, WPA2, WPS. Product type: Tabletop router, Product colour: Black. Cables included: LAN (RJ-45)

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 10:15:22
Uk has collected 4 expert reviews for Amped Wireless RTA1750 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
3dGameMan.com
Updated:
2018-06-01 10:15:21
The Amped Wireless High Power AC1750 Wi-Fi Router offers rock solid 2.4GHz and 5GHz networks. Also, WiFi performance and range is top notch. Couple that with a decent price tag and you've a winner. This router is perfect for a home setup...
0%
tomsguide.com
Updated:
2018-06-01 10:15:21
Amped Wireless's RTA1750 can be a powerful ally with a dozen signal amplifiers and a trio of sensitive antennas, which boost the range of this 802.11ac router to new lengths. At $180, this device doesn't set any performance records, but it is a good value...
Good Flexible setup and configuration, 12 amplifiers, Three high-gain antennas, Excellent range, Inexpensive.
Bad Mediocre overall bandwidth, USB 2.0 only, No USB printing...
Bottom line The Amped Wireless RTA1750 offers superior range, thanks to its 12 amplifiers, but its overall performance isn't as fast as competing routers...
70%
geardiary.com
Updated:
2018-06-01 10:15:21
Even with the high price of my Wi-Fi through my network provider, when they came out to set it up, they told me that my network might be spotty in my apartment due to the actual server for my building being down the hall. So having 4+ devices in my suite, as well as having all the amenities like the grill, the gym, and a theatre room, I like to try to depend on my Wi-Fi. The issue is that it doesn’t go far. Here’s where Amped Wireless comes into play...
Good The seamless setup straight out of the box...
Bad What Needs Improvement: Maybe make the next unit a bit smaller. The blocky bottom end makes it hard to use on some outlets...
0%
smallnetbuilder.com
Updated:
2018-06-01 10:15:21
We don't often look at Amped Wireless products because Amped tends to be very late to market and we have found its products don't live up to their "unmatched Wi-Fi range and coverage" claims.But when Amped made a big deal about announcing its first AC1750...
Good Up and down bandwidthbased QoS...
Bad Very slow storage sharing, Expensive for an AC1750 router, No wireless bridging, Not WiFi Certified...
Bottom line At $180, the Amped Wireless RTA1750 is one of the, if not the most expensive AC1750 class routers you can buy. But I don't think it would be money well spent. It only runs with the pack on wireless uplink performance on both bands and significantly underp...
0%