location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Amped Wireless RE1750A network extender Network repeater Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Amped Wireless Check ‘Amped Wireless’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RE1750A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RE1750A
Category:
Device that extends the range of a network or interconnects two different types of networks.
Network Extenders Check ‘Amped Wireless’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Amped Wireless: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Amped Wireless RE1750A network extender Network repeater Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Network repeater 3657 m 1300 Mbit/s
  • - Wi-Fi 1300 Mbit/s 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
  • - Black, White
Warranty: 1 year
Long product name Amped Wireless RE1750A network extender Network repeater Black, White :
The long product name of Amped Wireless RE1750A network extender Network repeater Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

802.11a/b/g/n/ac, 2.4 - 5 GHz, 5 x RJ-45, 1 x USB 2.0
More>>>
Short summary description Amped Wireless RE1750A network extender Network repeater Black, White:
This short summary of the Amped Wireless RE1750A network extender Network repeater Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Amped Wireless RE1750A, Network repeater, 3657 m, 1300 Mbit/s, 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), 1300 Mbit/s, WEP, WPA, WPA2, WPS

Long summary description Amped Wireless RE1750A network extender Network repeater Black, White:
This is an auto-generated long summary of Amped Wireless RE1750A network extender Network repeater Black, White based on the first three specs of the first five spec groups.

Amped Wireless RE1750A. Type: Network repeater, Maximum transfer distance: 3657 m, Data transfer rate: 1300 Mbit/s. Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi data rate (max): 1300 Mbit/s, Security algorithms: WEP, WPA, WPA2, WPS. Product colour: Black, White. AC input voltage: 100-240 V, Input current: 1.5 A

Brand Image Product code Product Stock Price from
Amped Wireless

Amped Wireless High Power Compact AC Wi-Fi Range Extender
(show image)
REC15A High Power Compact AC Wi-Fi Range Extender 0.00
(excl. VAT)
0 (incl. VAT)