location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Amped Wireless ALLY wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Amped Wireless Check ‘Amped Wireless’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ALLY
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ALLY21C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0850535006707 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Amped Wireless: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Amped Wireless ALLY wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tabletop router White
  • - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 5 (802.11ac) 1300 Mbit/s
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - USB port
Warranty: 1 year
Long product name Amped Wireless ALLY wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White :
The long product name of Amped Wireless ALLY wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.4GHz/5GHz 802.11a/b/g/n/ac, 3 x RJ-45 10/100/1000M (LAN/WAN), 1 x USB 3.0, 12V DC, 2.5A, LED
More>>>
Short summary description Amped Wireless ALLY wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:
This short summary of the Amped Wireless ALLY wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White data-sheet is auto-generated and uses the product title and the first six key specs.

Amped Wireless ALLY, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, White, Tabletop router

Long summary description Amped Wireless ALLY wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:
This is an auto-generated long summary of Amped Wireless ALLY wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White based on the first three specs of the first five spec groups.

Amped Wireless ALLY. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Product type: Tabletop router, Product colour: White, LED indicators: Power. Cables included: LAN (RJ-45). Power source type: AC, Output voltage: 12 V, Output current: 2.5 A