Amica logo

Amica ES37517 FINE oven 65 L 3100 W A Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4227
Info modified on:
27 May 2024, 15:02:09
Bullet Points Amica ES37517 FINE oven 65 L 3100 W A Black:
  • - Display: Sensor LED display with baking time control (Ts)
  • - Oven type: Electric
  • - Cleaning system: Steam clean
Warranty:
24 Months
Long product name Amica ES37517 FINE oven 65 L 3100 W A Black:

ES37517 FINE, 65l, 3.1 kW, Telescopic guides, Sensor LED display, EasyClean, Cool front, 10 functions, Black

Short summary description Amica ES37517 FINE oven 65 L 3100 W A Black:

Amica ES37517 FINE, Medium, Electric, 65 L, 3100 W, 62 L, Fan-assisted

Long summary description Amica ES37517 FINE oven 65 L 3100 W A Black:

Amica ES37517 FINE. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 65 L. Appliance placement: Built-in, Product colour: Black, Control type: Rotary, Touch. Timer type: Digital, Timer modes: Cooking time. Energy efficiency class: A, Energy consumption (conventional): 0.99 kWh, Energy consumption (forced convection): 0.78 kWh. Lamps quantity: 1 lamp(s), Lamp type: Halogen, Illumination location: Upper rear right

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.