Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Amewi Mercedes Benz Dump Truck Electric engine 1:20

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Amewi
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mercedes Benz Dump Truck
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22202
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAmewi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3258
This statistic is based on the 96340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94174 free Open Icecat users.
Info modified on: 02 Jun 2018 08:12:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Amewi Mercedes Benz Dump Truck Electric engine 1:20 :
The short editorial description of Amewi Mercedes Benz Dump Truck Electric engine 1:20

Benz Dump Truck 1:20, 2.4 GHz, 400 mAh NiMH 4.8 V, 36 x 16 x 19 cm, 25 - 30 min, 1040 g
More>>>
Short summary description Amewi Mercedes Benz Dump Truck Electric engine 1:20:
This short summary of the Amewi Mercedes Benz Dump Truck Electric engine 1:20 data-sheet is auto-generated and uses the product title and the first six key specs.

Amewi Mercedes Benz Dump Truck, Dump truck, 1:20, 400 mAh, 1.04 kg

Long summary description Amewi Mercedes Benz Dump Truck Electric engine 1:20:
This is an auto-generated long summary of Amewi Mercedes Benz Dump Truck Electric engine 1:20 based on the first three specs of the first five spec groups.

Amewi Mercedes Benz Dump Truck. Type: Dump truck, Scale: 1:20, Engine type: Electric engine. Battery technology: Nickel-Metal Hydride (NiMH), Battery capacity: 400 mAh. Weight: 1.04 kg

Country Distributor
Deutschland 1 distributor(s)