location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

American Tourister Bon Air Spinner Navy 57.5 L Polypropylene (PP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
American Tourister Check ‘American Tourister’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bon Air
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
85A41002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5414847538940
Category:
Suitcases and other bags of various sizes used to carry luggage when travelling.
Luggage Check ‘American Tourister’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by American Tourister: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12042
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points American Tourister Bon Air Spinner Navy 57.5 L Polypropylene (PP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Spinner 57.5 L
  • - Material: Polypropylene (PP)
  • - Medium
  • - Wheels 360°
  • - Carrying handle(s)
  • - Navy
Warranty: 2 Years
Long product name American Tourister Bon Air Spinner Navy 57.5 L Polypropylene (PP) :
The long product name of American Tourister Bon Air Spinner Navy 57.5 L Polypropylene (PP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

57.5 L, 66.0 x 46.0 x 25.5 cm, 100% Polypropylene, Midnight Navy
More>>>
Short summary description American Tourister Bon Air Spinner Navy 57.5 L Polypropylene (PP):
This short summary of the American Tourister Bon Air Spinner Navy 57.5 L Polypropylene (PP) data-sheet is auto-generated and uses the product title and the first six key specs.

American Tourister Bon Air, Spinner, Navy, Medium, 4 wheel(s), Spinner wheel, 360°

Long summary description American Tourister Bon Air Spinner Navy 57.5 L Polypropylene (PP):
This is an auto-generated long summary of American Tourister Bon Air Spinner Navy 57.5 L Polypropylene (PP) based on the first three specs of the first five spec groups.

American Tourister Bon Air. Luggage type: Spinner, Product main colour: Navy, Bag size: Medium. Volume: 57.5 L, Luggage bag width: 46 cm, Luggage bag depth: 25.5 cm. Material: Polypropylene (PP)