location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

American Tourister 76A.204.80 luggage Trolley Red, Violet 65 L ABS synthetics, Polycarbonate

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
American Tourister Check ‘American Tourister’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
76A.204.80
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
76A.204.80
Category:
Suitcases and other bags of various sizes used to carry luggage when travelling.
Luggage Check ‘American Tourister’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by American Tourister: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2375
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Nov 2020 11:12:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points American Tourister 76A.204.80 luggage Trolley Red, Violet 65 L ABS synthetics, Polycarbonate
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Trolley 65 L
  • - Material: ABS synthetics, Polycarbonate
  • - Medium
  • - Red, Violet
Warranty: Limited 2 year global warranty
Long product name American Tourister 76A.204.80 luggage Trolley Red, Violet 65 L ABS synthetics, Polycarbonate :
The long product name of American Tourister 76A.204.80 luggage Trolley Red, Violet 65 L ABS synthetics, Polycarbonate. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pasadena, 4-wheel 66cm Medium Spinner Suitcase, 65.0 L, Fuchsia/Violet
More>>>
Short summary description American Tourister 76A.204.80 luggage Trolley Red, Violet 65 L ABS synthetics, Polycarbonate:
This short summary of the American Tourister 76A.204.80 luggage Trolley Red, Violet 65 L ABS synthetics, Polycarbonate data-sheet is auto-generated and uses the product title and the first six key specs.

American Tourister 76A.204.80, Trolley, Red, Violet, Medium, 4 wheel(s), Combination lock, 1 pc(s)

Long summary description American Tourister 76A.204.80 luggage Trolley Red, Violet 65 L ABS synthetics, Polycarbonate:
This is an auto-generated long summary of American Tourister 76A.204.80 luggage Trolley Red, Violet 65 L ABS synthetics, Polycarbonate based on the first three specs of the first five spec groups.

American Tourister 76A.204.80. Luggage type: Trolley, Product main colour: Red, Violet, Bag size: Medium. Volume: 65 L, Luggage bag width: 46.5 cm, Luggage bag depth: 26 cm. Material: ABS synthetics, Polycarbonate

Brand Image Product code Product Stock Price from
American Tourister

American Tourister Pasadena Trolley Orange, Red 65 L ABS synthetics, Polycarbonate
(show image)
76A.204.86 Pasadena 0.00
(excl. VAT)
0 (incl. VAT)
American Tourister

American Tourister Pasadena Trolley Blue, Navy 65 L ABS synthetics, Polycarbonate
(show image)
76A.204.21 Pasadena 0.00
(excl. VAT)
0 (incl. VAT)