location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

American Tourister Pikes Peak Duffle Black 82 L Polyester

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
American Tourister Check ‘American Tourister’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pikes Peak
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pikes Peak
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14G09005
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5414847659898
Category:
Suitcases and other bags of various sizes used to carry luggage when travelling.
Luggage Check ‘American Tourister’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by American Tourister: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:29:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points American Tourister Pikes Peak Duffle Black 82 L Polyester
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Duffle 82 L
  • - Material: Polyester
  • - Wheels
  • - Carrying handle(s)
  • - Black
Warranty: Limited 3 year global warranty
Long product name American Tourister Pikes Peak Duffle Black 82 L Polyester :
The long product name of American Tourister Pikes Peak Duffle Black 82 L Polyester. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

390 x 750 x 340 mm, 82 L, 2.8 kg
More>>>
Short summary description American Tourister Pikes Peak Duffle Black 82 L Polyester:
This short summary of the American Tourister Pikes Peak Duffle Black 82 L Polyester data-sheet is auto-generated and uses the product title and the first six key specs.

American Tourister Pikes Peak , Duffle, Black, 2 wheel(s), TSA combination lock, Front pocket, Zipper

Long summary description American Tourister Pikes Peak Duffle Black 82 L Polyester:
This is an auto-generated long summary of American Tourister Pikes Peak Duffle Black 82 L Polyester based on the first three specs of the first five spec groups.

American Tourister Pikes Peak . Luggage type: Duffle, Product main colour: Black, Number of wheels: 2 wheel(s). Volume: 82 L, Luggage bag width: 75 cm, Luggage bag depth: 34 cm. Material: Polyester