Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AMD Sempron 3000+ processor 1.8 GHz 0.128 MB L2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AMD
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sempron
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3000+
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDA3000AIO2BX
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AMD: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26910
This statistic is based on the 86512 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84528 free Open Icecat users.
Info modified on: 18 May 2018 15:16:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name AMD Sempron 3000+ processor 1.8 GHz 0.128 MB L2 :
The short editorial description of AMD Sempron 3000+ processor 1.8 GHz 0.128 MB L2

Sempron 3000+ Tray Socket 754
More>>>
Short summary description AMD Sempron 3000+ processor 1.8 GHz 0.128 MB L2:
This short summary of the AMD Sempron 3000+ processor 1.8 GHz 0.128 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

AMD Sempron 3000+, AMD Sempron, 1.8 GHz, Socket 754, 90 nm, 1600 MHz, 0.128 MB

Long summary description AMD Sempron 3000+ processor 1.8 GHz 0.128 MB L2:
This is an auto-generated long summary of AMD Sempron 3000+ processor 1.8 GHz 0.128 MB L2 based on the first three specs of the first five spec groups.

AMD 3000+, Sempron. Processor family: AMD Sempron, Processor frequency: 1.8 GHz, Processor socket: Socket 754. Thermal Design Power (TDP): 62 W, Processor core voltage (AC): 1.40 V. L1 cache: 0.125 MB

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-13 16:22:39
Uk has collected 1 expert review for AMD Sempron 3000+ processor 1.8 GHz 0.128 MB L2 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-13 16:22:39
Nl heeft 1 proffesionele recensie voor AMD Sempron 3000+ processor 1,8 GHz 0,128 MB L2 gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-13 16:22:39
Fr a recueilli 1 avis d’experts pour AMD Sempron 3000+ processeur 1,8 GHz 0,128 Mo L2 mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-13 16:22:39
De hat 1 Expertenmeinung für AMD Sempron 3000+ Prozessor 1,8 GHz 0,128 MB L2 zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-13 16:22:39
Testseek ha raccolto 1 recensione da parte di esperti per AMD Sempron 3000+ processore 1,8 GHz 0,128 MB L2 ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-13 16:22:39
Es ha coleccionado 1 opiniones de expertos para AMD Sempron 3000+ procesador 1,8 GHz 0,128 MB L2 pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-13 16:22:39
Dk har samlet 1 ekspertanmeldelse for AMD Sempron 3000+ processor 1,8 GHz 0,128 MB L2 men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-13 16:22:39
Se har samlat in 1 experttest för AMD Sempron 3000+ processorer 1,8 GHz 0,128 MB L2 men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 09:54:44
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 09:54:44
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 09:54:44
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 09:54:44
0%
Source Review comments Score
hardwaresecrets.com
Updated:
2011-09-13 16:22:37
A battle between Sempron 3000+ and Celeron D 331, two CPUs targeted to the entry-level market. Read our review and see which one is the fastest CPU for cheaper PCs.
0%
Show all
Customer service details