Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AMD Phenom II X4 975 Black 3.6GHz 6MB L3 Box processor

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AMD
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Phenom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
II X4 975 Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ADUHDZ975FBGMBOX
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn\'t have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AMD: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 16 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6235
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 16-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 14 Dec 2017 18:12:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name AMD Phenom II X4 975 Black 3.6GHz 6MB L3 Box processor :
The short editorial description of AMD Phenom II X4 975 Black 3.6GHz 6MB L3 Box processor

Phenom II X4 975, 3.6GHz, AM3, 45 nm SOI, 125W, Black, Boxed
More>>>
Short summary description AMD Phenom II X4 975 Black 3.6GHz 6MB L3 Box processor:
This short summary of the AMD Phenom II X4 975 Black 3.6GHz 6MB L3 Box processor data-sheet is auto-generated and uses the product title and the first six key specs.
AMD Phenom II X4 975 Black, AMD Phenom II X4, 3.6 GHz, Socket AM3, 45 nm, 32-bit, 64-bit, 6 MB
Long summary description AMD Phenom II X4 975 Black 3.6GHz 6MB L3 Box processor :

AMD II X4 975 Black, Phenom. Processor family: AMD Phenom II X4, Processor frequency: 3.6 GHz, Processor socket: Socket AM3. VID Voltage Range: 0.825 - 1.40 V. Thermal Design Power (TDP): 125 W. L1 cache: 0.128 MB

This is an auto-generated long summary of AMD Phenom II X4 975 Black 3.6GHz 6MB L3 Box processor based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-13
Testseek has collected 51 expert reviews for AMD Phenom II X4 975 Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
83%
Source Review comments Score
tweaktown.com
Updated:
2014-05-26
In that respect, the 975 BE and the 840 do a pretty good job. They do have to address the memory performance issue, though. That is what is killing them. I am hoping for something exciting from AMD as we have been rehashing the same things for far too long now. I know that Fusion is right around the...
Bottom line I have to say that I was a little disappointed with these two new CPUs. I guess I was hoping for a little more than was presented. After talking with a few people I was reminded that these are not new microarchitecture, but are revisions of an exist...
84%
techradar.com
Updated:
2011-09-13
Another day, another minor variation on a familiar theme from AMD. By now you'll know our equally familiar refrain regarding the circa-2003 origins of AMD's performance PC processors, up to and including the latest Thuban sixcore models. But if AMD's u...
Good High stock clockspeed, Decent multi-threading performance...
Bad Merely mediocre for gaming, Limited overclocking headroom...
80%
kitguru.net
Updated:
2011-09-13
Almost two years ago, AMD began to push its successful Dragon Platform for desktop systems. The fastest chip in the line-up was the Phenom II X4 955 Black Edition. Today, AMD releases the latest in a long line of Black Edition CPUs, in the shape of...
Bottom line There is just one factor here which AMD can (and probably will) affect. That is price. AMD’s quad core processor could find a place in the market if AMD can get the price much closer to £99. It’s a mental milestone which might appeal to overclockers...
70%
eteknix.com
Updated:
2013-09-19
AMD have been focussing on their new products with the likes of Bulldozer and the whole Fusion range as of late but haven't forgotten about the users wanting more from an already current system.AMD recently released a new flagship processor into their pro...
0%
overclockersclub.com
Updated:
2015-02-18
With the turn of the year, AMD is working hard to keep updating its current processor line. As with most manufacturers, tweaks to current designs lead to new speed boosts or even new chips based on how well the tweaking process works. AMD is a big run...
0%
hardwarecanucks.com
Updated:
2015-04-02
There is no denying the fact that AMD has been hell-bent on providing the CPU market with some much-needed value options as of late. While this approach hasn’t led to any direct competitors against Intel’s high-end products, there are several Phenom a...
0%
hardwareheaven.com
Updated:
2014-05-26
We will be running each through a selection of real world tests to establish how they compare to the latest offerings from AMD, and finding out how well they overclock using the unlocked multiplier.
0%
Show all