location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AMD Athlon™ 64 X2 4200+ Socket AM2 processor 2.2 GHz 1 MB L2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AMD Check ‘AMD’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Athlon™ 64 X2 4200+ Socket AM2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ADO4200IAA5CU
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘AMD’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AMD: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AMD Athlon™ 64 X2 4200+ Socket AM2 processor 2.2 GHz 1 MB L2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Athlon X2 2.2 GHz
  • - 1 MB L2 Socket AM2
  • - 65 nm 75 W
Long product name AMD Athlon™ 64 X2 4200+ Socket AM2 processor 2.2 GHz 1 MB L2 :
The long product name of AMD Athlon™ 64 X2 4200+ Socket AM2 processor 2.2 GHz 1 MB L2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Athlon™ 64 X2 4200+ Socket AM2
More>>>
Short summary description AMD Athlon™ 64 X2 4200+ Socket AM2 processor 2.2 GHz 1 MB L2:
This short summary of the AMD Athlon™ 64 X2 4200+ Socket AM2 processor 2.2 GHz 1 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

AMD Athlon™ 64 X2 4200+ Socket AM2, AMD Athlon X2, Socket AM2, 65 nm, AMD, 2.2 GHz, 1 MB

Long summary description AMD Athlon™ 64 X2 4200+ Socket AM2 processor 2.2 GHz 1 MB L2:
This is an auto-generated long summary of AMD Athlon™ 64 X2 4200+ Socket AM2 processor 2.2 GHz 1 MB L2 based on the first three specs of the first five spec groups.

AMD Athlon™ 64 X2 4200+ Socket AM2. Processor family: AMD Athlon X2, Processor socket: Socket AM2, Processor lithography: 65 nm. L1 cache: 0.250 MB

Source Testseek summary Average rating
Reviews
Updated:
2011-09-13 16:11:03
Uk has collected 1 expert review for AMD Athlon™ 64 X2 4200+ Socket AM2 processor 2.2 GHz 1 MB L2 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
neoseeker.com
Updated:
2011-09-13 16:11:01
With all of Intels fanfare surounding the energy efficiency of their Core 2 Duo CPUs, AMD has had to find a counter. The Core 2 Duo not only wraps together high performance that broke the stigma of the Pentium 4s performance troubles, it also featu...
Bottom line Wed like to thank NCIX.com for helping us get a E6600 for this review. This chip definitely presents some interesting numbers for those intrigued by the low power concept. Heres a quick rundown of everything we noticed with this chip.Weve tested t...
0%
Brand Image Product code Product Stock Price from
AMD

AMD Athlon™ 64 X2 4200+ processor 2.2 GHz 1 MB L2 Box
(show image)
ADA4200CUBOX Athlon™ 64 X2 4200+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon™ 64 X2 4800+ processor 2.4 GHz 2 MB L2 Box
(show image)
ADA4800CSBOX Athlon™ 64 X2 4800+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon™ 64 X2 4600+ processor 2.4 GHz 1 MB L2 Box
(show image)
ADA4600CUBOX Athlon™ 64 X2 4600+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon™ 64 X2 4400+ processor 2.2 GHz 2 MB L2 Box
(show image)
ADA4400CSBOX Athlon™ 64 X2 4400+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon™ 64 X2 3800+ processor 2 GHz 1 MB L2 Box
(show image)
ADA3800CUBOX Athlon™ 64 X2 3800+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon™ 64 X2 4400+ processor 2.2 GHz 2 MB L2 Box
(show image)
ADV4400CDBOX Athlon™ 64 X2 4400+ 0.00
(excl. VAT)
0 (incl. VAT)