location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AMD Athlon™ 64 X2 5200+ Socket AM2 processor 2.6 GHz 2 MB L2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AMD Check ‘AMD’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Athlon™ 64 X2 5200+ Socket AM2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ADA5200IAA6CZ
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘AMD’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AMD: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AMD Athlon™ 64 X2 5200+ Socket AM2 processor 2.6 GHz 2 MB L2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Athlon X2 2.6 GHz
  • - 2 MB L2 Socket AM2
  • - 90 nm 65 W
Long product name AMD Athlon™ 64 X2 5200+ Socket AM2 processor 2.6 GHz 2 MB L2 :
The long product name of AMD Athlon™ 64 X2 5200+ Socket AM2 processor 2.6 GHz 2 MB L2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Athlon™ 64 X2 5200+ Socket AM2
More>>>
Short summary description AMD Athlon™ 64 X2 5200+ Socket AM2 processor 2.6 GHz 2 MB L2:
This short summary of the AMD Athlon™ 64 X2 5200+ Socket AM2 processor 2.6 GHz 2 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

AMD Athlon™ 64 X2 5200+ Socket AM2, AMD Athlon X2, Socket AM2, 90 nm, AMD, 2.6 GHz, 2 MB

Long summary description AMD Athlon™ 64 X2 5200+ Socket AM2 processor 2.6 GHz 2 MB L2:
This is an auto-generated long summary of AMD Athlon™ 64 X2 5200+ Socket AM2 processor 2.6 GHz 2 MB L2 based on the first three specs of the first five spec groups.

AMD Athlon™ 64 X2 5200+ Socket AM2. Processor family: AMD Athlon X2, Processor socket: Socket AM2, Processor lithography: 90 nm. L1 cache: 0.250 MB

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 03:27:30
Uk has collected 8 expert reviews for AMD Athlon™ 64 X2 5200+ Socket AM2 processor 2.6 GHz 2 MB L2 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techradar.com
Updated:
2011-07-30 03:27:29
Unlike the 4600 and 3800 below them, the 5200 and upwards havent chucked a meg and a half of cache over the edge in a desperate attempt to lose cost-weight.This still carries a full 2MB of L2. Unfortunately, neither that nor an extra 200MHz on the clo...
Good Reasonable performance...
Bad Forget about overclocking...
Bottom line Unlike the 4600 and 3800 below them, the 5200 and upwards havent chucked a meg and a half of cache over the edge in a desperate attempt to lose cost-weight.This still carries a full 2MB of L2. Unfortunately, neither that nor an extra 200MHz on the clo...
70%
goodgearguide.com.au
Updated:
2011-11-06 08:53:41
AMDs original dual core powerhouse is now outperformed by the more recently released Intel Core 2 Duo. Nevertheless this CPU is still pretty good value and there are plenty of speeds to choose from. Well-featured motherboards for the Athlon 64 X2 can...
Good Affordable...
Bad Outperformed by Core 2 Duo The Final Word AMDs original dual core powerhouse is now outperformed by the more recently released Intel Core 2 Duo. Nevertheless this CPU is still pretty good value and there are plenty of speeds to choose from. Well-featu...
Bottom line AMDs original dual core powerhouse is now outperformed by the more recently released Intel Core 2 Duo. Nevertheless this CPU is still pretty good value and there are plenty of speeds to choose from. Well-featured motherboards for the Athlon 64 X2 can...
70%
tbreak.ae
Updated:
2016-12-29 09:54:56
Not too long ago, even the slightest refresh on AMD CPUs would get forums flooded with discussions from just about everyone. Thats why it feels a little weird to have AMD release stuff without much fanfare nowadays. In the last couple of months, we saw...
Bottom line Before I talk about the benchmark results you saw on the earlier pages, I would like to point out the results I had with overclocking this CPU. Since its based on the older 90nm process, I wasn’t expecting the X2-5200+ to show killer overclocking re...
0%
ixbtlabs.com
Updated:
2011-07-30 03:27:28
Not long ago AMD announced new Phenom X4 processors, based on the new architecture called "AMD Family 10h Processors" (codenamed "AMD K10," previously known as "AMD K8L"). Here is the list of its key features taken from the official documentation (Soft...
Bottom line The architecture of new AMD Phenom processors (AMD K10) reviewed in this article is quite successful. Its main advantage over the previous architecture (AMD Athlon 64, K8) is its balanced design on all levels. For example, the L1 D-Cache bus is expand...
0%
ixbtlabs.com
Updated:
2011-07-30 03:27:28
We havent paid attention to AMD K8 microarchitecture for a long time already, since the first article in this series over three and a half years ago. Strange as it may seem, the reason is very simple - all AMD K8 revisions (starting from new revisions...
Bottom line Results of our low-level comparative analysis of a "regular" AMD AM2 processor (Athlon 64 X2 5200+) and its Energy Efficient modification (Athlon 64 X2 4800+ EE) show that microarchitectural differences between these processors really exist. The 65nm...
0%
hardwareunboxed.com
Updated:
2011-07-30 03:27:29
The last Intel vs. AMD comparison was made back in July of 2006 when the Intel Core 2 Duo E6700 was released. Since then it has seemed somewhat pointless to pitch the aging AMD Athlon64 processors against the Core 2 Duo lineup. While the AMD dual-core...
Bottom line It is amazing to think that the Athlon64 X2 processors are now 2 years old while the original Athlon64 architecture is 4 years old. For so many years the Athlon64 processors made Intel’s numerous versions of the Pentium 4 and Pentium D processors lo...
0%
tbreak.ae
Updated:
2011-07-30 03:27:29
Not too long ago, even the slightest refresh on AMD CPUs would get forums flooded with discussions from just about everyone. Thats why it feels a little weird to have AMD release stuff without much fanfare nowadays. In the last couple of months, we saw...
Bottom line Before I talk about the benchmark results you saw on the earlier pages, I would like to point out the results I had with overclocking this CPU. Since its based on the older 90nm process, I wasn’t expecting the X2-5200+ to show killer overclocking re...
0%
ixbtlabs.com
Updated:
2011-07-30 03:27:29
Whether you like it or not, AMD continues to expand its range of desktop dual-core processors for Socket AM2 combining just two parameters: core clock rate and L2 Cache size. This article is devoted to another combination of the well-known components &mda...
Bottom line Whether you like it or not, AMD continues to expand its range of desktop dual-core processors for Socket AM2 combining just two parameters: core clock rate and L2 Cache size. This article is devoted to another combination of the well-known components &mda...
0%
Brand Image Product code Product Stock Price from
AMD

AMD Athlon™ 64 X2 4200+ processor 2.2 GHz 1 MB L2 Box
(show image)
ADA4200CUBOX Athlon™ 64 X2 4200+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon™ 64 X2 4800+ processor 2.4 GHz 2 MB L2 Box
(show image)
ADA4800CSBOX Athlon™ 64 X2 4800+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon™ 64 X2 4600+ processor 2.4 GHz 1 MB L2 Box
(show image)
ADA4600CUBOX Athlon™ 64 X2 4600+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon™ 64 X2 4400+ processor 2.2 GHz 2 MB L2 Box
(show image)
ADA4400CSBOX Athlon™ 64 X2 4400+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon™ 64 X2 3800+ processor 2 GHz 1 MB L2 Box
(show image)
ADA3800CUBOX Athlon™ 64 X2 3800+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon™ 64 X2 4400+ processor 2.2 GHz 2 MB L2 Box
(show image)
ADV4400CDBOX Athlon™ 64 X2 4400+ 0.00
(excl. VAT)
0 (incl. VAT)