location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AMD Athlon™ 64 X2 5000+ Socket AM2 processor 2.6 GHz 1 MB L2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AMD Check ‘AMD’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Athlon™ 64 X2 5000+ Socket AM2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ADA5000IAA5CU
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘AMD’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AMD: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21380
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AMD Athlon™ 64 X2 5000+ Socket AM2 processor 2.6 GHz 1 MB L2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Athlon X2 2.6 GHz
  • - 1 MB L2 Socket AM2
  • - 90 nm 89 W
Long product name AMD Athlon™ 64 X2 5000+ Socket AM2 processor 2.6 GHz 1 MB L2 :
The long product name of AMD Athlon™ 64 X2 5000+ Socket AM2 processor 2.6 GHz 1 MB L2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Athlon™ 64 X2 5000+ Socket AM2
More>>>
Short summary description AMD Athlon™ 64 X2 5000+ Socket AM2 processor 2.6 GHz 1 MB L2:
This short summary of the AMD Athlon™ 64 X2 5000+ Socket AM2 processor 2.6 GHz 1 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

AMD Athlon™ 64 X2 5000+ Socket AM2, AMD Athlon X2, Socket AM2, 90 nm, AMD, 2.6 GHz, 1 MB

Long summary description AMD Athlon™ 64 X2 5000+ Socket AM2 processor 2.6 GHz 1 MB L2:
This is an auto-generated long summary of AMD Athlon™ 64 X2 5000+ Socket AM2 processor 2.6 GHz 1 MB L2 based on the first three specs of the first five spec groups.

AMD Athlon™ 64 X2 5000+ Socket AM2. Processor family: AMD Athlon X2, Processor socket: Socket AM2, Processor lithography: 90 nm. L1 cache: 0.250 MB

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 04:24:21
Uk has collected 28 expert reviews for AMD Athlon™ 64 X2 5000+ Socket AM2 processor 2.6 GHz 1 MB L2 and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
tomshardware.co.uk
Updated:
2011-07-30 04:24:18
The performance of all Athlon 64 X2 5000 versions is the same. The 65-nm models are marginally slower in some benchmarks due to increased L2 cache latency. However, such a small difference is negligible and ultimately unimportant.
0%
pcadvisor.co.uk
Updated:
2011-07-30 04:24:19
While Intel continues to pop out sockets and processors on an almost daily basis, AMD has been more circumspect in revamping its range. This is the first set of processors from AMD that rejects standard DDR (double data rate) RAM in favour of the m...
Bottom line As an upgrade, the Athlon processors dont yet make sense. The chips themselves are expensive, and by the time youve factored in a motherboard and some extra DDR2 memory you could be looking at paying twice as much – especially if youre looking to b...
80%
custompc.co.uk
Updated:
2011-07-30 04:24:21
AMDs 65nm CPUs consume less power and run cooler than their predecessors, but these were never particular problems for the Athlon 64 X2. Performance against the Core 2 Duo is the issue, and the move to 65nm doesnt improve this. Our 65nm chip overcloc...
Bottom line AMDs 65nm CPUs consume less power and run cooler than their predecessors, but these were never particular problems for the Athlon 64 X2. Performance against the Core 2 Duo is the issue, and the move to 65nm doesnt improve this. Our 65nm chip overcloc...
69%
tbreak.ae
Updated:
2016-12-29 09:55:10
Sooner or later, AMD had to bite the bullet- the transition from DDR to DDR2 had to be made. What was making it harder for AMD is the high latency that’s associated with DDR2 memory. This hurts AMD more than Intel since they have an integrated memor...
Bottom line One thing thats clear from the benchmarks in the previous pages is that if you already own an FX-60, there is no need to rush out and buy the new 5000+. We didnt receive the FX-62 from AMD so we cant say how well that will compete against the FX-60. Th...
0%
tomshardware.com
Updated:
2011-07-30 04:24:18
While CPU architectures are typically available for years, AMD and Intel tend to offer improved steppings throughout a products lifecycle. We look at the history of the Athlon 64 X2 5000, complete with lab tests.
0%
digital-daily.com
Updated:
2011-07-30 04:24:18
Typical roundup materials devoted to CPU tests are normally biased towards two extremes. As a rule, on the moment of release of new chips they test and compare top-end models, while putting an emphasis at value chips in the "off-season". As regards the...
0%
ixbtlabs.com
Updated:
2011-07-30 04:24:18
In this article well review another two AMD Socket AM2 processors: Athlon 64 X2 5000+ and Athlon 64 X2 4800+. These are rather interesting because the former has performance rating higher by 200 points due to its 2.6GHz clock rate versus 2.4GHz clock...
0%
legitreviews.com
Updated:
2011-07-30 04:24:19
Last week Intel introduced their Core 2 Duo Processors and Legit Reviews covered the announcement by releasing our thoughts on the Intel Core 2 Extreme Processor X6800 and the Intel Core 2 Duo Processor E6700. Both of the processors are at the top...
Bottom line Our testing showed that when gaming at high resolutions the limiting factor is not the processor, but is actually the graphics card. This was shown to be true in three out of the six games that we benchmarked. We used the ATI Radeon X1900XTX graphics...
0%
Computerpoweruser.com
Updated:
2011-07-30 04:24:19
Athlon 64 X2 5000+ $696 AMD (408) 749-4000 www.amd.com 3.5 CPUs Specs: Dual-core; 2.6GHz; 512KB L2 cache x2; 128KB L1 cache x2; 128-bit DDR-2 memory controller (dual-channel); 2GHz HyperTransport link; Socket AM2; 89W max thermal power; 90nm process Wh...
0%
hardwaresecrets.com
Updated:
2011-07-30 04:24:20
Our review of Athlon 64 5000+, one of the first AMD CPUs supporting DDR2 memories and based on the new AM2 socket. Check it out!...
0%
techwarelabs.com
Updated:
2011-07-30 04:24:20
AMDIntroducing Socket AM2 Today AMD has introduced its next step in processor architecture. The AM2 brings with it a new socket and new features processor features. AM2 will be available in all present product lines and in all present speeds. This inc...
Bottom line AMD has once again moved in the right direction with the release of AM2 with support for DDR2. While the performance gains are not as staggering as they were with the release of the Athlon, or the Athlon 64, they are still noticeable. Overall the conv...
0%
Bjorn3d.com
Updated:
2011-07-30 04:24:20
During the past year AMDs socket 939 line of FX, Athlon and Opteron processors in have gracefully emerged as champions in the Computer Enthusiast worlds most sacred race, speed. Some of the benchmarks have been close while others, namely gaming relat...
Good Excellent utilization of DDR-2 SDRAM, Decreased memory power consumption and heat production, Extremely fast and reliable, In-chip virtualization support, Decreased CPU core voltage and heat production...
Bad Expensive (as are all highend CPUs)...
Bottom line AMD has done what we feel to be an outstanding job with the introduction of their socket AM2 lineup. The X2 5000+ we reviewed today completely surprised us from the standpoint of how well it performs, particularly in the realm of memory related benchm...
95%
MotherBoards.org
Updated:
2011-07-30 04:24:20
It seems that every year we see a new batch of CPU contestants from both the AMD and Intel camps. Traditionally they are seen to be bringing new toys at the holiday season and once again at the second quarter. There have been many changes in the last y...
Bottom line This round shows the gap between Intel and AMD taking a wider gap in favor of AMD for the first time; to be candid the FX62 was a smoking gun as an out of box product. AMD has really made advancements the past year with new faster CPUs and better chips...
0%
sharkyextreme.com
Updated:
2011-07-30 04:24:20
The war between dual core converts and single core enthusiasts has been going on since the first dual core processor rolled off the line. One side appreciates the seamless multi-tasking and super multi-threaded performance, while the other expresses d...
Good Priced Competitively, Dual Channel DDR2800, Lower Power and Heat Specs...
Bad Still 90nm, 2x512MB L2 Hampers Game Performance...
Bottom line The launch of the Athlon 64 FX-62 and Athlon 64 X2 5000+ processors, while impressive in their own right, is almost secondary to the future potential of Socket AM2. Certainly, it is nice to see the higher performance and improved specifications of the...
85%
extremetech.com
Updated:
2011-07-30 04:24:21
With the new CPUs come or, in the case of ATI, slight variations on existing core logic. Well be covering the core logic scene for the new CPUs in considerably more detail tomorrow. While its difficult to separate performance of a CPU from its core...
Good Solid performance across the board; virtualization support; lower cost than the FX-62.
Bad Only 512KB of L2 cache per core; still pricey.
Bottom line If you cant quite afford an FX-62, youll still be pretty happy with the 5000+...
80%
tbreak.ae
Updated:
2011-07-30 04:24:21
Sooner or later, AMD had to bite the bullet- the transition from DDR to DDR2 had to be made. What was making it harder for AMD is the high latency that’s associated with DDR2 memory. This hurts AMD more than Intel since they have an integrated memor...
Bottom line One thing thats clear from the benchmarks in the previous pages is that if you already own an FX-60, there is no need to rush out and buy the new 5000+. We didnt receive the FX-62 from AMD so we cant say how well that will compete against the FX-60. Th...
0%
neoseeker.com
Updated:
2011-07-30 04:24:21
AMDs long-awaited transition to the DDR2 platform has finally arrived today, in the form of Socket AM2. The community has been waiting patiently for this day, twiddling its thumbs, checking long-in-the-tooth DDR Sandra memory scores, only imagining wh...
Bottom line Ok, that was a lot of work - and a lot of fun. Clearly AMD has delivered a very viable processor with the AM2 launch. The on-board DDR2 memory controller provides extremely low DDR2 latency that cannot be matched even by the excellent Intel 975X chips...
0%
amdzone.com
Updated:
2011-07-30 04:24:21
Ive posted my review of the FX62, X2 5000+ on the AM2 socket as well as details on the nForce 500 series chipset we tested on. Asus and Foxconn boards were used in our testing. We also have some testing with 1066MHz DDR2. Im adding overclocking resul...
0%
planetx64.com
Updated:
2011-07-30 04:24:21
AMD has proven themselves again and again as a manufacturer that can deliver innovative products, performance, and stability. With the AM2 we see another indication that AMD is not only thinking ahead, but also ensuring that they provide the consumer...
0%
hardwarezone.com.sg
Updated:
2014-01-19 04:57:17
Originally planned for launch during the upcoming Computex 2006 on the 6th of June, Intels earlier than expected announcements of their next generation Core 2 Duo processors slated for the same period have certainly helped AMD shuffle m...
90%
Brand Image Product code Product Stock Price from
AMD

AMD Athlon™ 64 X2 4200+ processor 2.2 GHz 1 MB L2 Box
(show image)
ADA4200CUBOX Athlon™ 64 X2 4200+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon™ 64 X2 4800+ processor 2.4 GHz 2 MB L2 Box
(show image)
ADA4800CSBOX Athlon™ 64 X2 4800+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon™ 64 X2 4600+ processor 2.4 GHz 1 MB L2 Box
(show image)
ADA4600CUBOX Athlon™ 64 X2 4600+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon™ 64 X2 4400+ processor 2.2 GHz 2 MB L2 Box
(show image)
ADA4400CSBOX Athlon™ 64 X2 4400+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon™ 64 X2 3800+ processor 2 GHz 1 MB L2 Box
(show image)
ADA3800CUBOX Athlon™ 64 X2 3800+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Athlon™ 64 X2 4400+ processor 2.2 GHz 2 MB L2 Box
(show image)
ADV4400CDBOX Athlon™ 64 X2 4400+ 0.00
(excl. VAT)
0 (incl. VAT)