location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AMD Athlon II X2 240e processor 2.8 GHz 1 MB L2 Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AMD Check ‘AMD’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Athlon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Athlon II X2 240e
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AD240EHDQBOX
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘AMD’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AMD: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2020 09:42:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AMD Athlon II X2 240e processor 2.8 GHz 1 MB L2 Box
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Athlon II X2 240e 2.8 GHz
  • - 1 MB L2 Socket AM3
  • - Processor cores: 1 45 nm 64-bit 45 W
  • - Box
Long product name AMD Athlon II X2 240e processor 2.8 GHz 1 MB L2 Box :
The long product name of AMD Athlon II X2 240e processor 2.8 GHz 1 MB L2 Box. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Athlon II X2 240e, 2.80GHz, Socket AM3, box, L2 Cache 1MB
More>>>
Short summary description AMD Athlon II X2 240e processor 2.8 GHz 1 MB L2 Box:
This short summary of the AMD Athlon II X2 240e processor 2.8 GHz 1 MB L2 Box data-sheet is auto-generated and uses the product title and the first six key specs.

AMD Athlon II X2 240e, AMD Athlon II X2, Socket AM3, 45 nm, AMD, 240e, 2.8 GHz

Long summary description AMD Athlon II X2 240e processor 2.8 GHz 1 MB L2 Box:
This is an auto-generated long summary of AMD Athlon II X2 240e processor 2.8 GHz 1 MB L2 Box based on the first three specs of the first five spec groups.

AMD Athlon II X2 240e. Processor family: AMD Athlon II X2, Processor socket: Socket AM3, Processor lithography: 45 nm. L1 cache: 0.125 MB

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 03:59:35
Uk has collected 23 expert reviews for AMD Athlon II X2 240e processor 2.8 GHz 1 MB L2 Box and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
overclockersclub.com
Updated:
2011-11-06 08:55:14
For the price, the new Athlon II X2 240e and Athlon II X3 435 are great performers, however, for a few dollars more you can upgrade to a Quad Core Athlon II X4 620 which outperforms both of these processors in CPU intensive benchmarks. While the gaming benchmarks are close, the majority of the computing for...
0%
techgage.com
Updated:
2011-07-30 03:59:32
This past October, AMD accomplished a world's first. It became the first company to release a sub-$100 quad-core processor to the market, and given how much Intel has been dominating the CPU landscape as of late, it was great to see the green team at...
Bottom line Throughout all of our performance results, we saw both the 435 and 240e fall well behind all of the other processors in our line-up, but of all the near-20 processors in these charts, these two CPUs from AMD are only two of the four in our chart that...
0%
techwarelabs.com
Updated:
2011-07-30 03:59:32
Home Theater PCs have been all the rage in recent years. As people turn more and more to internet-based services like Hulu and NetFlix to get their entertainment, the demand for devices that can handle all that media and stream it to your TV has shot...
Bottom line With the Athlon II X2 240e, AMD has delivered a CPU that delivers phenomenal bang for your buck. It is excellent for HTPCs where silence and low heat output are chief concerns. It does well with the tasks you’d ask a HTPC to do, and has enough mus...
0%
pureoverclock.com
Updated:
2011-07-30 03:59:32
While AMD is not releasing any processors here based on wholly new architecture, the Athlon II X3 435 (try saying that in under 3 seconds), and the Athlon II X2 240e are welcome additions to the ranks of the value-minded Athlon II CPU family...
0%
icrontic.com
Updated:
2011-07-30 03:59:32
Green is a hot adjective. In fact, it was one of the fastest growing buzzwords in 2008. Across every industry, green is the new black, being slapped on products that destroy the earth only slightly less than other products. There are truly green produc...
Bottom line This CPU is not going to be for everyone. As we learned in our recent Athlon II X4 620 review, you can get a quad core for around the $100 mark. With the Athlon II 240e debuting at $77, its price is within striking distance of the 620. Nonetheless, th...
0%
anandtech.com
Updated:
2011-07-30 03:59:33
A month ago AMD introduced the world’s first quad-core processor to debut at $99. Last week, AMD announced its third quarter earnings for 2009. While the company as a whole lost money, the Product Company (CPU and GPU design) turned a small profit. I d...
0%
Bjorn3d.com
Updated:
2011-07-30 03:59:33
AMD has been slamming out new processors in the past years, tweaking and making their older processors even better and faster. With the launch of AMD's new Athlon II X2 240e processor, this is not an exception. The new AMD Athlon II X2 240e processor...
75%
hothardware.com
Updated:
2011-07-30 03:59:33
For most consumers,the overall value of the product in question is usually the most important factor in making a purchasing decision. And its not a coincidence that AMD is flooding the market with affordable CPUs at every possible price point...
0%
extremeoverclocking.com
Updated:
2011-07-30 03:59:33
The Athlon II X3 435 really has Intel beat in the price range for the performance. The addition of the third core really helps out in multithreaded tasks when a dual core would be maxed out. Costing only $87, it's a great value. The Athlon II...
0%
pcstats.com
Updated:
2011-07-30 03:59:34
The AMD Athlon II X2 240e is a 2.8GHz dual-core processor based on the AMD Regor core with a TDP of just 45W. The 'e' behind the Athlon II X2 240e model name indicates that it's one of AMDs Energy Efficient processors. mfg'r link category date p...
Bottom line Making a processor like the Athlon II X2 240e is something that AMD wouldn't have been able to do even a year ago, when the company was stuck on a 65nm manufacturing node and its processors tended to suck a lot of power and make a lot of heat...
72%
hardwaresecrets.com
Updated:
2011-07-30 03:59:35
Athlon II X2 240e and Athlon II X3 435 are faster than similar-priced CPUs from Intel (with two exceptions, on Photoshop CS4 Intel CPUs were a little bit faster and on After Effects Celeron E3200 was 16% faster than Athlon II X2 240e, but...
0%
amdzone.com
Updated:
2011-07-30 03:59:35
What more can you say other than if you want a sub-$200 processor AMD is really the place to be. They are unmatched by Intel and will be until at least sometime into 2010. One bad thing is that all these part names are a little confusing the model numbers can definitely be more than tough to match up with what is actually going on...
94%
firingsquad.com
Updated:
2011-07-30 03:59:35
While the wide array of CPUs AMD’s now offering in this space is definitely a bit hard to follow, at the same time it’s also refreshing to see so many choices on the market. Whether you need two, three, or four cores, and based on your performance and power needs, AMD’s got something for everyone in the value segment...
0%
hitechlegion.com
Updated:
2011-07-30 03:59:35
The X2 240e has a focus that is slightly different than that of the X3 435. The 240e is part of the green movement by AMD in which the processors designated “e” operate on a low wattage scale. This makes these chips ideal for...
Good Good overall performance, Price, Optimized for upcoming Windows 7, Reverse Compatibility, DDR2 and DDR3 Memory support, Green series gives low wattage performance for high efficiency and low CPU temperatures...
Bad None...
Bottom line There has been a lot of activity among the CPU manufacturers within the mainstream market, with little attention being paid to the budget market. AMD has successfully refocused on this somewhat forgotten market and delivered to the consumer two budget...
0%
computershopper.com
Updated:
2011-07-30 03:59:35
Intel may have cornered the market on high-end desktop processors for the time being with its über-expensive Core i7-975 and its somewhat less expensive quad-core variants. But AMD, ever-cognizant that the mainstream and budget arenas are...
Good Uses roughly half the power of similarly speedy CPUs; budget price; sufficient speed for most everyday tasks; AM3, AM2+ support...
Bad For little more money, triple- and quad-core CPUs offer better performance (particularly for content creation)...
Bottom line This dual-core CPU offers good budget-grade performance for everyday PC tasks while consuming half the power of similar chips under full load...
78%
tomshardware.com
Updated:
2014-02-20 01:20:20
Benchmarking 86 CPUs takes a while. After long last, though, we have 51 models from AMD and 35 from Intel tested in our current suite. If you want to know how your processor sizes up to its competition, you'll find plenty of comparison data inside! 86 C...
0%
fudzilla.com
Updated:
2015-02-14 01:58:27
This review is also available in German.Since about three months ago, AMD is selling energy efficient versions of the heavily delayed AMD Propus die. The core has lost its massive L3 cache, but AMD decided to increase the L2 Cache to 1MB per core. All...
0%
Country Distributor
United Kingdom 1 distributor(s)