Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AMD CPU FX-8320E 8-Core 4.0GHz AM3+ 16MB Cache 95W retail FD832EWMHKBOX processor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AMD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CPU AMD FX-8320E 8-Core 4.0GHz AM3+ 16MB Cache 95W retail FD832EWMHKBOX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0730143305297
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn\'t have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
processors
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AMD: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 694
This statistic is based on the 76148 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74410 free Open Icecat users .
Info modified on: 07 Sep 2014
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description AMD CPU FX-8320E 8-Core 4.0GHz AM3+ 16MB Cache 95W retail FD832EWMHKBOX processor:
This short summary of the AMD CPU FX-8320E 8-Core 4.0GHz AM3+ 16MB Cache 95W retail FD832EWMHKBOX processor data-sheet is auto-generated and uses the product title and the first six key specs.

AMD CPU AMD FX-8320E 8-Core 4.0GHz AM3+ 16MB Cache 95W retail FD832EWMHKBOX

Long summary description AMD CPU FX-8320E 8-Core 4.0GHz AM3+ 16MB Cache 95W retail FD832EWMHKBOX processor:
This is an auto-generated long summary of AMD CPU FX-8320E 8-Core 4.0GHz AM3+ 16MB Cache 95W retail FD832EWMHKBOX processor based on the first three specs of the first five spec groups.

AMD CPU AMD FX-8320E 8-Core 4.0GHz AM3+ 16MB Cache 95W retail FD832EWMHKBOX