Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AMC Optics 10GB AQUA 1FT FIBER PATCH CABLE LC TO LC MM 50/125 MICRON 10GIG OM3 0.3m LC LC Turquoise fiber optic cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AMC Optics
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10GB AQUA 1FT FIBER PATCH CABLE LC TO LC MM 50/125 MICRON 10GIG OM3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50125-10-LCLC-00-AMC
Category
A thin glass fibre through which light can be transmitted.
fiber optic cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AMC Optics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2300
This statistic is based on the 76035 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74304 free Open Icecat users .
Info modified on: 11 Dec 2017 18:14:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name AMC Optics 10GB AQUA 1FT FIBER PATCH CABLE LC TO LC MM 50/125 MICRON 10GIG OM3 0.3m LC LC Turquoise fiber optic cable :
The short editorial description of AMC Optics 10GB AQUA 1FT FIBER PATCH CABLE LC TO LC MM 50/125 MICRON 10GIG OM3 0.3m LC LC Turquoise fiber optic cable

10GB AQUA 1FT FIBER PATCH CABLE LC TO LC MM 50/125 MICRON 10GIG OM3
More>>>
Short summary description AMC Optics 10GB AQUA 1FT FIBER PATCH CABLE LC TO LC MM 50/125 MICRON 10GIG OM3 0.3m LC LC Turquoise fiber optic cable:
This short summary of the AMC Optics 10GB AQUA 1FT FIBER PATCH CABLE LC TO LC MM 50/125 MICRON 10GIG OM3 0.3m LC LC Turquoise fiber optic cable data-sheet is auto-generated and uses the product title and the first six key specs.

AMC Optics 10GB AQUA 1FT FIBER PATCH CABLE LC TO LC MM 50/125 MICRON 10GIG OM3, 0.3 m, OM3, LC, LC, Turquoise

Long summary description AMC Optics 10GB AQUA 1FT FIBER PATCH CABLE LC TO LC MM 50/125 MICRON 10GIG OM3 0.3m LC LC Turquoise fiber optic cable:
This is an auto-generated long summary of AMC Optics 10GB AQUA 1FT FIBER PATCH CABLE LC TO LC MM 50/125 MICRON 10GIG OM3 0.3m LC LC Turquoise fiber optic cable based on the first three specs of the first five spec groups.

AMC Optics 10GB AQUA 1FT FIBER PATCH CABLE LC TO LC MM 50/125 MICRON 10GIG OM3. Cable length: 0.3 m. Fiber optic type: OM3, Connector 1: LC, Connector 2: LC, Core diameter: 50 µm, Cable colour: Turquoise

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)