Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AMC Optics 500658-B21-AM 4GB DDR3 1333MHz memory module

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AMC Optics
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500658-B21-AM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
500658-B21-AM
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
memory modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AMC Optics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 1739
This statistic is based on the 76035 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74304 free Open Icecat users .
Info modified on: 16 Dec 2017 04:18:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name AMC Optics 500658-B21-AM 4GB DDR3 1333MHz memory module :
The short editorial description of AMC Optics 500658-B21-AM 4GB DDR3 1333MHz memory module

4GB DDR3-1333MHz X4 RDIMM
More>>>
Short summary description AMC Optics 500658-B21-AM 4GB DDR3 1333MHz memory module:
This short summary of the AMC Optics 500658-B21-AM 4GB DDR3 1333MHz memory module data-sheet is auto-generated and uses the product title and the first six key specs.

AMC Optics 500658-B21-AM, 4 GB, DDR3, 1333 MHz

Long summary description AMC Optics 500658-B21-AM 4GB DDR3 1333MHz memory module:
This is an auto-generated long summary of AMC Optics 500658-B21-AM 4GB DDR3 1333MHz memory module based on the first three specs of the first five spec groups.

AMC Optics 500658-B21-AM. Component for: PC/server, Internal memory: 4 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)