location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Amazon Kindle Keyboard 3G e-book reader 4 GB Wi-Fi Graphite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Amazon Check ‘Amazon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kindle Keyboard 3G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KINDLE-KEYBOARD-3G-GR
Category:
Electronic device used to display e-books.
E-Book Readers Check ‘Amazon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Amazon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13590
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Amazon Kindle Keyboard 3G e-book reader 4 GB Wi-Fi Graphite
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - E Ink 15.2 cm (6") 600 x 800 pixels
  • - Internal storage capacity: 4 GB
  • - USB 2.0 Wi-Fi 3.5 mm
  • - Battery life (max): 240 h Graphite
Long product name Amazon Kindle Keyboard 3G e-book reader 4 GB Wi-Fi Graphite :
The long product name of Amazon Kindle Keyboard 3G e-book reader 4 GB Wi-Fi Graphite. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Kindle Keyboard 3G - 6", 600 x 800, 4GB, HSPDA, Wi-Fi, 3.5mm, USB, Graphite
More>>>
Short summary description Amazon Kindle Keyboard 3G e-book reader 4 GB Wi-Fi Graphite:
This short summary of the Amazon Kindle Keyboard 3G e-book reader 4 GB Wi-Fi Graphite data-sheet is auto-generated and uses the product title and the first six key specs.

Amazon Kindle Keyboard 3G, 15.2 cm (6"), E Ink, 600 x 800 pixels, DOC, HTML, MOBI, PDF, PRC, TXT, AAX, MP3, BMP, GIF, JPG, PNG

Long summary description Amazon Kindle Keyboard 3G e-book reader 4 GB Wi-Fi Graphite:
This is an auto-generated long summary of Amazon Kindle Keyboard 3G e-book reader 4 GB Wi-Fi Graphite based on the first three specs of the first five spec groups.

Amazon Kindle Keyboard 3G. Display diagonal: 15.2 cm (6"), Technology: E Ink, Display resolution: 600 x 800 pixels. Document formats supported: DOC, HTML, MOBI, PDF, PRC, TXT, Audio formats supported: AAX, MP3, Image formats supported: BMP, GIF, JPG, PNG. Internal storage capacity: 4 GB. USB connector type: Micro-USB B, Headphone connectivity: 3.5 mm, Interface type: USB 2.0. Product colour: Graphite