Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Amazon B006GWO624 Indoor Black mobile device charger

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Amazon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B006GWO624
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B006GWO624
Category
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
mobile device chargers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Amazon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 712
This statistic is based on the 76148 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74410 free Open Icecat users .
Info modified on: 27 Jan 2018 20:21:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure (0,1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Amazon B006GWO624 Indoor Black mobile device charger :
  • - Package Quantity: 1
  • - Excellent Quality
  • - Great Gift Idea
  • - Satisfaction Ensured
  • - Produced with the highest grade materials
Long product name Amazon B006GWO624 Indoor Black mobile device charger :
The short editorial description of Amazon B006GWO624 Indoor Black mobile device charger

Kindle 9W PowerFast Adapter
More>>>
Short summary description Amazon B006GWO624 Indoor Black mobile device charger:
This short summary of the Amazon B006GWO624 Indoor Black mobile device charger data-sheet is auto-generated and uses the product title and the first six key specs.

Amazon B006GWO624, Indoor, E-book reader, AC, Black, 1.8 A, 9 W

Long summary description Amazon B006GWO624 Indoor Black mobile device charger:
This is an auto-generated long summary of Amazon B006GWO624 Indoor Black mobile device charger based on the first three specs of the first five spec groups.

Amazon B006GWO624. Charger type: Indoor, Charger compatibility: E-book reader, Power source type: AC. Colour of product: Black. AC adapter output current: 1.8 A, Maximum power: 9 W

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.