Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Amacrox Frei Erde power supply unit 650 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Amacrox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Frei Erde
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AX650-80GLN
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAmacrox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5925
This statistic is based on the 90322 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88297 free Open Icecat users.
Info modified on: 08 Apr 2019 11:42:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Amacrox Frei Erde power supply unit 650 W Black :
The short editorial description of Amacrox Frei Erde power supply unit 650 W Black

Amacrox Frei Erde 650Watt P4 Active ATX2.0
More>>>
Short summary description Amacrox Frei Erde power supply unit 650 W Black:
This short summary of the Amacrox Frei Erde power supply unit 650 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Amacrox Frei Erde, 650 W, Overload, 25 dB, 100.000 h, UL,CB,CE,CSA, TUV, Nemko, FCC, BSMI,CCC,C-TICK, Black

Long summary description Amacrox Frei Erde power supply unit 650 W Black:
This is an auto-generated long summary of Amacrox Frei Erde power supply unit 650 W Black based on the first three specs of the first five spec groups.

Amacrox Frei Erde. Total power: 650 W, Power protection features: Overload. Noise level: 25 dB, Mean time between failures (MTBF): 100.000 h, Safety: UL,CB,CE,CSA, TUV, Nemko, FCC, BSMI,CCC,C-TICK. Product colour: Black. Dimensions (WxDxH): 150 x 140 x 84 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Amacrox

Amacrox Frei Erde power supply unit 460 W Black
(show image)
AX500-60GLN Frei Erde 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details