Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Altec Lansing 2.1 Computer Speakers, Black speaker set 2.1 channels 31 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Altec Lansing
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.1 Computer Speakers, Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS-4121
Category
Collection of speakers in a home audio system.
Speaker Sets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Altec Lansing: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3719
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 25 Apr 2019 11:06:30
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Years
Long product name Altec Lansing 2.1 Computer Speakers, Black speaker set 2.1 channels 31 W :
The short editorial description of Altec Lansing 2.1 Computer Speakers, Black speaker set 2.1 channels 31 W

2.1 Computer Speakers, Black
More>>>
Short summary description Altec Lansing 2.1 Computer Speakers, Black speaker set 2.1 channels 31 W:
This short summary of the Altec Lansing 2.1 Computer Speakers, Black speaker set 2.1 channels 31 W data-sheet is auto-generated and uses the product title and the first six key specs.

Altec Lansing 2.1 Computer Speakers, Black, 2.1 channels, 31 W, Black, 73 dB, 150 - 20000 Hz, 19 W

Long summary description Altec Lansing 2.1 Computer Speakers, Black speaker set 2.1 channels 31 W:
This is an auto-generated long summary of Altec Lansing 2.1 Computer Speakers, Black speaker set 2.1 channels 31 W based on the first three specs of the first five spec groups.

Altec Lansing 2.1 Computer Speakers, Black. Audio output channels: 2.1 channels, RMS rated power: 31 W, Product colour: Black. Signal-to-Noise Ratio (SNR): 73 dB. Satellite speaker frequency range: 150 - 20000 Hz. Subwoofer RMS power: 19 W, Subwoofer frequency range: 20 - 150 Hz, Subwoofer driver diameter (imperial): 16.5 cm (6.5")

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:45:56
Uk has collected 9 expert reviews for Altec Lansing 2.1 Computer Speakers, Black speaker set 2.1 channels 31 W and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:45:57
Nl heeft 9 proffesionele recensies verzameld voor Altec Lansing 2.1 Computer Speakers, Black luidspreker set 2.1 kanalen 31 W Zwart. Het gemiddelde van deze proffesionele recensies is 73 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:45:56
Fr a recueilli 9 avis d’experts pour Altec Lansing 2.1 Computer Speakers, Black set d'enceintes 2.1 canaux 31 W Noir et la note moyenne est de 73 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:45:56
De hat 9 Expertenmeinungen über Altec Lansing 2.1 Computer Speakers, Black Lautsprecherset 2.1 Kanäle 31 W Schwarz eingeholt. Das duchschnittliche Epertenrating ist 73 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:45:56
Testseek ha raccolto 9 recensioni da parte di esperti per Altec Lansing 2.1 Computer Speakers, Black set di altoparlanti 2.1 canali 31 W Nero e la valutazione media da parte degli esperti è di 73 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:45:56
Es ha coleccionado 9 opiniones de expertos para Altec Lansing 2.1 Computer Speakers, Black conjunto de altavoces 2.1 canales 31 W Negro y la calificación media es 73 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:45:57
Dk har samlet 9 ekspertanmeldelser for Altec Lansing 2.1 Computer Speakers, Black højttalersæt 2.1 kanaler 31 W Sort og den gennemsnitlige ekspertbedømmelse er 73 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:45:57
Se har samlat in 9 experttester för Altec Lansing 2.1 Computer Speakers, Black mikrofonset 2.1 kanaler 31 W Svart och det genomsnittliga betyget är 73 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
73%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 09:52:05
73%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 09:52:05
73%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 09:52:05
73%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 09:52:05
73%
Source Review comments Score
hard-h2o.com
Updated:
2014-03-22 02:36:57
Altec Lansing Altec Lansing se caracteriza por ofrecer excelentes soluciones en el ámbito del sonido para PC. En esta ocasión, pone su amplia experiencia al servicio de los usuarios de PC y ordenadores portátiles que deseen disfrutar de un buen sonido...
Bottom line La nueva apuesta de Altec Lansing en el ámbito de los sistemas 2.1 proporciona un rendimiento global más que aceptable, pese a la pérdida de las frecuencias medias que resta algo de calidad al sonido global. Sin embargo, su revolucionario d...
0%
modsynergy.com
Updated:
2011-07-30 02:45:55
I think Altec Lansing says it best when one of their movies on the web page were saying that it’s not about the amounts of watts but it is about how the sound changes your room. And the Altec Lansing VS4121’s do just that. There is no doubt th...
Bottom line I think Altec Lansing says it best when one of their movies on the web page were saying that it’s not about the amounts of watts but it is about how the sound changes your room. And the Altec Lansing VS4121’s do just that. There is no doubt th...
90%
schwarztech.us
Updated:
2011-07-30 02:45:55
Digital music is an integral part in the computing experience. Whether it be with a computer running iTunes, an iPod, or just playing some audio CDs, all the music ends up in the same place - headphones or speakers. Since many of the Macs out there com...
100%
tweaknews.net
Updated:
2011-07-30 02:45:55
ALTEC LANSING VS4121 2.1 COMPUTER SPEAKER SYSTEM (01-07-2004) Today I will be reviewing Altec Lansings recently released VS4121 computer speaker system. With full three way sound, excellent aesthetics and a decent price tag, you might want to stick ar...
0%
neoseeker.com
Updated:
2011-07-30 02:45:55
Finding the most for your money in speakers is always a tough choice. Speakers claim extremely high levels of wattage and seem to deliver only fractions of what they state and worse by the time that people realize it. The speakers are most likely quite...
0%
ign.com
Updated:
2011-07-30 02:45:55
0%
64bits.se
Updated:
2011-07-30 02:45:55
0%
ljudochbild.se
Updated:
2014-03-22 02:36:57
Jämfört med skräpet som följer med datorn är detta så klart ett lyft men jämfört med de dyrare konkurrenterna i detta test kommer man långt på efterkälken.
50%
Lydogbilde.no
Updated:
2011-07-30 02:45:54
Bottom line Sammenlignet med skrapet som følger med datamaskinen, er dette selvsagt et løft, men sammenlignet med de dyrere konkurrentene i denne testen, kommer de langt på etterskudd.
50%
Show all
Customer service details