Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Altec Lansing VS-3251 speaker set 5.1 channels 70 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Altec Lansing
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS-3251
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS-3251
Category
Collection of speakers in a home audio system.
Speaker Sets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Altec Lansing: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5448
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 25 Apr 2019 11:09:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Altec Lansing VS-3251 speaker set 5.1 channels 70 W :
The short editorial description of Altec Lansing VS-3251 speaker set 5.1 channels 70 W

VS-3251
More>>>
Short summary description Altec Lansing VS-3251 speaker set 5.1 channels 70 W:
This short summary of the Altec Lansing VS-3251 speaker set 5.1 channels 70 W data-sheet is auto-generated and uses the product title and the first six key specs.

Altec Lansing VS-3251, 5.1 channels, 70 W, 10%, 70 dB, 9 W, 120 - 17000 Hz

Long summary description Altec Lansing VS-3251 speaker set 5.1 channels 70 W:
This is an auto-generated long summary of Altec Lansing VS-3251 speaker set 5.1 channels 70 W based on the first three specs of the first five spec groups.

Altec Lansing VS-3251. Audio output channels: 5.1 channels, RMS rated power: 70 W. Total Harmonic Distortion (THD): 10%, Signal-to-Noise Ratio (SNR): 70 dB. Satellite speakers RMS power: 9 W, Satellite speaker frequency range: 120 - 17000 Hz, Satellite speaker impedance: 4 Ω. Center speaker frequency range: 120 - 17000 Hz, Center speaker impedance: 4 Ω. Subwoofer RMS power: 9 W, Subwoofer frequency range: 120 - 17000 Hz, Subwoofer impedance: 4 Ω

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:21:46
Uk has collected 3 expert reviews for Altec Lansing VS-3251 speaker set 5.1 channels 70 W and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:21:46
Nl heeft 3 proffesionele recensies verzameld voor Altec Lansing VS-3251 luidspreker set 5.1 kanalen 70 W. Het gemiddelde van deze proffesionele recensies is 71 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
71%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:21:46
Fr a recueilli 3 avis d’experts pour Altec Lansing VS-3251 set d'enceintes 5.1 canaux 70 W et la note moyenne est de 71 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
71%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:21:46
De hat 3 Expertenmeinungen über Altec Lansing VS-3251 Lautsprecherset 5.1 Kanäle 70 W eingeholt. Das duchschnittliche Epertenrating ist 71 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
71%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:21:46
Testseek ha raccolto 3 recensioni da parte di esperti per Altec Lansing VS-3251 set di altoparlanti 5.1 canali 70 W e la valutazione media da parte degli esperti è di 71 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
71%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:21:46
Es ha coleccionado 3 opiniones de expertos para Altec Lansing VS-3251 conjunto de altavoces 5.1 canales 70 W y la calificación media es 71 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
71%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:21:46
Dk har samlet 3 ekspertanmeldelser for Altec Lansing VS-3251 højttalersæt 5.1 kanaler 70 W og den gennemsnitlige ekspertbedømmelse er 71 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
71%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:21:46
Se har samlat in 3 experttester för Altec Lansing VS-3251 mikrofonset 5.1 kanaler 70 W och det genomsnittliga betyget är 71 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
71%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:21:46
71%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:21:46
71%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:21:46
71%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:21:46
71%
Source Review comments Score
tweaktown.com
Updated:
2017-03-01 09:21:46
Altec Lansing or AL have been a dominant force in professional and home audio for some time and are a very well respected one at that. It’s only of recent times that AL have branched out into multimedia solutions, including small stereo iPod systems...
Bottom line To offer some sort of final word here, it’s important to consider that these speakers have been designed primarily as a budget gaming system that offers good value and performance for console gamers or PC gamers alike. They allowing the user to hear...
74%
goodgearguide.com.au
Updated:
2017-03-01 09:21:46
The VS3251 speakers are a great option for PC users, but fall short in other categories. Their versatility is a plus, although they are let down by difficult controls.
Good Above average audio performance, nice design, simple...
Bad No on screen display makes calibration difficult, 5.1 only supported with compatible sound cards, bass performance lacking at higher volumes The Final Word The VS3251 speakers are a great option for PC users, but fall short in other categories. Their v...
Bottom line The VS3251 speakers are a great option for PC users, but fall short in other categories. Their versatility is a plus, although they are let down by difficult controls.
60%
macnn.com
Updated:
2017-03-01 09:21:46
I gladly replaced the old generic speakers that came with my aging desktop with the VS3251 Powered Audio System. Within moments of reaching into the big blue Altec Lansing box, I had my new 6-channel setup blaring tunes. Installation went without a hit...
Good Wireless remote. Sturdy build. Good bass. Inexpensive.
Bad Somewhat boring aesthetics. Could have better highs.
Bottom line I gladly replaced the old generic speakers that came with my aging desktop with the VS3251 Powered Audio System. Within moments of reaching into the big blue Altec Lansing box, I had my new 6-channel setup blaring tunes. Installation went without a hit...
80%
Show all
Customer service details