Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Altec Lansing VS-2321 speaker set 2.1 channels 28 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Altec Lansing
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS-2321
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS-2321
Category
Collection of speakers in a home audio system.
Speaker Sets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Altec Lansing: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3909
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 25 Apr 2019 11:13:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Altec Lansing VS-2321 speaker set 2.1 channels 28 W :
The short editorial description of Altec Lansing VS-2321 speaker set 2.1 channels 28 W

VS-2321: Powered audio system
More>>>
Short summary description Altec Lansing VS-2321 speaker set 2.1 channels 28 W:
This short summary of the Altec Lansing VS-2321 speaker set 2.1 channels 28 W data-sheet is auto-generated and uses the product title and the first six key specs.

Altec Lansing VS-2321, 2.1 channels, 28 W, 10%, 75 dB, 6 W, 150 - 20000 Hz

Long summary description Altec Lansing VS-2321 speaker set 2.1 channels 28 W:
This is an auto-generated long summary of Altec Lansing VS-2321 speaker set 2.1 channels 28 W based on the first three specs of the first five spec groups.

Altec Lansing VS-2321. Audio output channels: 2.1 channels, RMS rated power: 28 W. Total Harmonic Distortion (THD): 10%, Signal-to-Noise Ratio (SNR): 75 dB. Satellite speakers RMS power: 6 W, Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 4 Ω. Subwoofer RMS power: 16 W, Subwoofer frequency range: 30 - 150 Hz, Subwoofer impedance: 8 Ω. Weight: 4.6 kg, Dimensions (WxDxH): 162 x 196 x 287 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:54:38
Uk has collected 3 expert reviews for Altec Lansing VS-2321 speaker set 2.1 channels 28 W and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:54:38
Nl heeft 3 proffesionele recensies verzameld voor Altec Lansing VS-2321 luidspreker set 2.1 kanalen 28 W. Het gemiddelde van deze proffesionele recensies is 90 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
90%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:54:38
Fr a recueilli 3 avis d’experts pour Altec Lansing VS-2321 set d'enceintes 2.1 canaux 28 W et la note moyenne est de 90 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
90%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:54:38
De hat 3 Expertenmeinungen über Altec Lansing VS-2321 Lautsprecherset 2.1 Kanäle 28 W eingeholt. Das duchschnittliche Epertenrating ist 90 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
90%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:54:38
Testseek ha raccolto 3 recensioni da parte di esperti per Altec Lansing VS-2321 set di altoparlanti 2.1 canali 28 W e la valutazione media da parte degli esperti è di 90 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
90%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:54:38
Es ha coleccionado 3 opiniones de expertos para Altec Lansing VS-2321 conjunto de altavoces 2.1 canales 28 W y la calificación media es 90 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
90%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:54:38
Dk har samlet 3 ekspertanmeldelser for Altec Lansing VS-2321 højttalersæt 2.1 kanaler 28 W og den gennemsnitlige ekspertbedømmelse er 90 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
90%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:54:38
Se har samlat in 3 experttester för Altec Lansing VS-2321 mikrofonset 2.1 kanaler 28 W och det genomsnittliga betyget är 90 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 09:52:11
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 09:52:11
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 09:52:11
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 09:52:11
90%
Source Review comments Score
Tweakup.dk
Updated:
2014-09-21 01:54:36
Altec Lansing er på banen igen med et af de mindre højtaler sæt. Og vi skal denne gang kigge nærmere på et af deres 2,1 sæt, VS2321 som det er blevet døbt. Sættet er på små 28 Watt, er udstyret med Sfx som giver et støre lydbillede hvis man øn...
0%
thinkcomputers.org
Updated:
2014-09-21 01:54:38
When it comes to buying audio equipment for your PC there are only a few names to choose from. One of the most well known brands is Altec Lansing. They make all different types of audio products for your PC and other devices. Today we will be looking a...
Good Easy Setup, Looks great almost anywhere, Price, Volume on front of subwoofer, SFX technology...
Bad None...
Bottom line These speakers have replaced Ashleys old speaker setup. Not only do they sound better, but they look much, much better than her old speakers. This speaker system is perfect for any PC setup. The SFX technology is really great and makes any gaming exp...
100%
pcmag.com
Updated:
2014-09-21 01:54:38
The Altec Lansing VS2321 is a 2.1 speaker set for your laptop or desktop PC. The set, which consists of two small satellites and a 5.25-inch subwoofer, provides good sound quality without taking up a lot of room on your desktop, and all the controls...
Good Good sound. Small footprint. Controls are easy to access. Inexpensive.
Bad Main speakers fall over easily.
Bottom line For the money, you really cant go wrong with the Altec Lansing VS2321 2.1 speakers...
80%
Show all
Customer service details