Alpine PDX-M6 car audio amplifier 1 channels D

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13920
Info modified on:
21 Oct 2022, 10:32:10
Long product name Alpine PDX-M6 car audio amplifier 1 channels D:

Digital Amplifier, 14.4V, 4 or 2 Ohms, 5 Hz - 400 kHz, Black

Short summary description Alpine PDX-M6 car audio amplifier 1 channels D:

Alpine PDX-M6, D, 1 channels, 600 W, 600 W, 1000 mV, 95 dB

Long summary description Alpine PDX-M6 car audio amplifier 1 channels D:

Alpine PDX-M6. Amplifier class: D, Number of amplifier channels: 1 channels, RMS power output per channel (2 Ohm): 600 W. Product colour: Black. Frequency response: 5 Hz

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.