ALPC 1004 presentation display book

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32782
Info modified on:
11 Jul 2022, 13:44:08
Short summary description ALPC 1004 presentation display book:

ALPC 1004, Multicolour, Paper, 70 g, 210 mm, 1 mm, 300 mm

Long summary description ALPC 1004 presentation display book:

ALPC 1004. Product colour: Multicolour, Material: Paper. Weight: 70 g, Package width: 210 mm, Package depth: 1 mm. Minimum order quantity: 50 pc(s), Products per pallet: 8666 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.