location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis Tron DF56.0 - 12 volt modem 56 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tron
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tron DF56.0 - 12 volt
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TRO-DFTNL560-C12
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69517
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Allied Telesis Tron DF56.0 - 12 volt modem 56 Kbit/s :
The long product name of Allied Telesis Tron DF56.0 - 12 volt modem 56 Kbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tron DF56.0: External V.90 Analoge Modem. 12 Volt DC. Leased Line support. Remote management. Auto Dial Back. Caller ID.
More>>>
Allied Telesis Tron DF56.0 - 12 volt modem 56 Kbit/s:
The official description of Allied Telesis Tron DF56.0 - 12 volt modem 56 Kbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unique Selling Points (USP):

- External V.90 Analogue Modem
- 12 volt DC
- 1 x RJ11 PSTN
- 1 x Serial Port
- V90 (max 56 Kbps)
- Caller ID
- Auto Dial Back
- Leased Line support
- Remote management
- Internet, telebanking, fax


Product Description:

The TRON DF56.0 modem is an outstanding example of advanced electronics for professional applications. The DF56.0 develop communications speeds up to 56.000 bps and offer extensive fax facilities. It offers many extra's such as adaptive dialling, three user profiles stored in a non volatile memory, remote configuration with password protection, 100 numbers for ADB with password protection, built-in power supply and a user programmable key, the so called softkey.

In addition to the many standard facilities the DF56.0 has a number of special options that widen the range of applications considerably, such as 12/24/48 Volt operation, Modem Select - automatic selection of voice or data connection, Auto Power Unit - switches your computer on or off through a modem connection, Further extension of the Auto Dial Back facility. Up-to-date technology assures full compatibility with all standard communication protocols.

Short summary description Allied Telesis Tron DF56.0 - 12 volt modem 56 Kbit/s:
This short summary of the Allied Telesis Tron DF56.0 - 12 volt modem 56 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis Tron DF56.0 - 12 volt, 56 Kbit/s, Extern V.90 Analogue, FCC, Windows 95/98/98SE/ME/NT4.0/2000/XP Macintosh OS7-OS9.2 Linux, 1 x RJ11 PSTN 1 x Serial

Long summary description Allied Telesis Tron DF56.0 - 12 volt modem 56 Kbit/s:
This is an auto-generated long summary of Allied Telesis Tron DF56.0 - 12 volt modem 56 Kbit/s based on the first three specs of the first five spec groups.

Allied Telesis Tron DF56.0 - 12 volt. Modem speed: 56 Kbit/s, Type: Extern V.90 Analogue. Certification: FCC. Compatible operating systems: Windows 95/98/98SE/ME/NT4.0/2000/XP Macintosh OS7-OS9.2 Linux. I/O ports: 1 x RJ11 PSTN 1 x Serial

Modem
Modem speed
56 Kbit/s
Type
Extern V.90 Analogue
Ports & interfaces
I/O ports
1 x RJ11 PSTN 1 x Serial
Features
Internal
No
Certification
FCC
System requirements
Compatible operating systems
Windows 95/98/98SE/ME/NT4.0/2000/XP Macintosh OS7-OS9.2 Linux
Mac compatibility
Yes