Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis ISDN ROUTER AT-AR130 wired router

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ISDN ROUTER AT-AR130
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-AR130
Category
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
wired routers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13303
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 29 Mar 2017 11:05:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Allied Telesis ISDN ROUTER AT-AR130 wired router :
The short editorial description of Allied Telesis ISDN ROUTER AT-AR130 wired router

ISDN ROUTER AT-AR130 4 ETHERNET 10BASET RJ45 NS (PC)
More>>>

Allied Telesis ISDN ROUTER AT-AR130 wired router:
The official marketing text of Allied Telesis ISDN ROUTER AT-AR130 wired router as supplied by the manufacturer
DESIGNED FOR THE SMALL OFFICE/
HOME OFFICE (SOHO) MARKET
The Allied Telesyn AR130 and AR140 SOHO Internet
Access Routers have been specifically designed to enable
small businesses and professionals to participate fully in the
Internet economy. They quickly and simply connect a small
business or home office to the Internet or corporate HQ,
using a single ISDN connection. An integral hub allows
multiple PCs to cost-effectively communicate with each
other and share the ISDN connection, providing all users
with Internet, E-mail and WWW facilities. The AR140 features
two POTs (Plain Old Telephone) ports, supporting
telephones, faxes, modems and answering machines.

AFFORDABLE AND EASY TO USE
The AR130 and AR140 make multi-user Internet access
easier and more affordable than ever. In one compact unit
there is LAN and Internet connectivity for the entire
office. What’s more, the routers are as easy to install as
they are to use, due to their built-in browser-based configuration
Wizard. Advanced features such as Network
Address Translation (NAT) support unlimited LAN users
for the cost of a single IP address while dynamic IP
address assignment and an integral DHCP server offer
easy IP address set-up.

INTEGRATED CAPI SUPPORT
The AR130 and AR140 both feature built-in support for
the Common Application Programming Interface (CAPI)
standard. This provides all CAPI applications, such as PC
faxing and on-line banking, with transparent access to the
ISDN network via the AR130/140 router. There is a fiveuser
RVS-COM Lite license optionally available with the
AR130/140 router, enabling existing PC clients to enjoy a
seamless transition to the many benefits of ISDN routing.

HIGH PERFORMANCE
Increasingly, the small office needs access to Internet services
such as E-mail, File Transfer and the World Wide Web.
Basic Rate ISDN provides two 64Kbps B-channels, which
can be used to provide high-speed access to two destinations
at the same time e.g. the Internet and Corporate HQ.
Alternatively, both B-channels can be combined to provide
128Kbps for high-speed data transfer.When further combined
with 4:1 STAC data compression, this can provide an
effective throughput of up to 512Kbps.

INTERNET ACCESS

• Dual channel operation lets a user talk on the phone
while simultaneously sending or receiving data from the
head office or the Internet.

• Dynamic IP address assignment lets the Internet Service
Provider (ISP) automatically assign the Router IP address
every time it connects.

• Support for Dynamic Host Configuration Protocol
(DHCP) means the router can quickly & transparently
assign all local IP addresses for attached PCs, no user intervention
is required. Both Client & Server mode supported.

• Voice operation is guaranteed through the use of ‘Call
Bumping’, a data call can be automatically dropped if both
B-channels are busy with data calls.

• To control costs, a front panel ‘Call Alert’ LED warns
when an ISDN call has been active for longer than a preconfigured
length of time.

• Full IP ‘spoofing’ and Dial on Demand operation, ISDN
calls are only made when there is data to send, eliminating
unnecessary ISDN call charges.
ROBUST SECURITY FEATURES

• PAP (Password Authentication Protocol) and CHAP
(Challenge Handshake Authentication Protocol) authentication
is supported for all Internet and central office connections.
CLI (Calling Line Identification) can also be used
to authenticate connections.

• ISDN Callback is supported whereby the remote office
connects to the central office but the call is cleared by the
central office, which then ‘calls back’ the remote site after
authenticating the remote location. This is useful if there is
a requirement to centralize call billing at the central office.

• A powerful IP packet filter ensures network access is
restricted for users and sites who do not have the necessary
access permission. The packet filter can restrict traffic on
the basis of source/destination IP address, source/destination
ports, IP protocol type and TCP flags.
SIMPLE TO USE

• An integrated 4 port 10T hub offers direct connection
for up to 4 local PC’s, while a color-coded ISDN cable provides
the link to the wide area network.

• Once connected, the initialization Wizard runs off the
companion CD-ROM, it automatically finds the router,
sets the IP address and launches the browser based user
interface. Internet access is set up in minutes.

• Extensive front panel LEDs display what is happening on
the hub ports and voice and data calls are clearly indicated
on the ISDN port at all times.

• Flash memory operation supports remote download of
free software upgrades.
NETWORK MANAGEMENT

• SNMP, MIB II and Enterprise MIB are supported for
remote management purposes from the central office or
other location.

• The Windows based AR Remote File Manager (ARRFM)
from Allied Telesyn, simplifies support of multiple
AR130/140 units. Router configuration files can be created,
saved in a database and automatically downloaded to
remote sites for immediate or timed activation.

• Detailed call accounting records are available from the
AR130/140 including dialed and dialing number, duration
of call and clearing cause.
Short summary description Allied Telesis ISDN ROUTER AT-AR130 wired router:
This short summary of the Allied Telesis ISDN ROUTER AT-AR130 wired router data-sheet is auto-generated and uses the product title and the first six key specs.
Allied Telesis ISDN ROUTER AT-AR130, TCP/IP, IPX, NAT, ISDN, Power, 700 g, 0 - 40 °C, 10 - 95%
Long summary description Allied Telesis ISDN ROUTER AT-AR130 wired router :

Allied Telesis ISDN ROUTER AT-AR130. Data link protocols: TCP/IP, IPX. Firewall security: NAT. LED indicators: ISDN, Power. Weight: 700 g. Safety: UL, CSA, TUC, CE, EN60950, EN41003

This is an auto-generated long summary of Allied Telesis ISDN ROUTER AT-AR130 wired router based on the first three specs of the first five spec groups.
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x Base Rate ISDN 2 x POTs (phone/fax/modem)
Networking
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
100 Mbit/s
Protocols
Data link protocols
TCP/IP, IPX
Security
Firewall security
Part of a computer system or network which is designed to block unauthorized access while permitting outward communication.
NAT
Design
LED indicators
ISDN, Power
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
700 g
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
10 - 95%
Certificates
Safety
List of regulatory safety standards for all countries in which this product has been certified.
UL, CSA, TUC, CE, EN60950, EN41003
Other features
Management platform
Web-based
Maximum data transfer rate
0.1 Gbit/s
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
252 x 30 x 152 mm
Remote administration
Yes
X