location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-x510-28GSX-80 Managed L3 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-x510-28GSX-80
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
990-003626-80 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0767035197999 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103384
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Mar 2023 11:18:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 13 Nov 2020
Product end of life date
Warranty (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Allied Telesis AT-x510-28GSX-80 Managed L3 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L3 Web-based management
  • - Quality of Service (QoS) support
  • - 10G support
  • - MAC address table: 16000 entries Switching capacity: 128 Gbit/s
  • - Access Control List (ACL)
  • - Rack mounting Stackable
Warranty: 2 + 3Years
Long product name Allied Telesis AT-x510-28GSX-80 Managed L3 Grey :
The long product name of Allied Telesis AT-x510-28GSX-80 Managed L3 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stackable Gigabit Edge Switch with 24 x SFP ports and 4 x 10G SFP+ uplinks, dual embedded power supply
More>>>
Allied Telesis AT-x510-28GSX-80 Managed L3 Grey:
The official description of Allied Telesis AT-x510-28GSX-80 Managed L3 Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Allied Telesis AT-x510-28GSX stackable Gigabit edge switch provides an advanced feature set for fiber networks, with 24 x 100/1000X fiber access ports and 4 x 1G/10G SFP+ uplink ports.

Two internal power supplies provide high reliability, and the power of VCStack™ allows multiple units to create a single virtual device for a highly resilient solution that can be distributed over long distances. The AT-x510-28GSX is ideal for Network Service Providers, supporting fiber access solutions for FTTB (Fiber To The Building) or FTTH (Fiber To The Home), and is equally well-suited to enterprise customers who require total data security, or industrial applications, where the noise immunity of fiber connectivity provides a reliable network infrastructure.

Short summary description Allied Telesis AT-x510-28GSX-80 Managed L3 Grey:
This short summary of the Allied Telesis AT-x510-28GSX-80 Managed L3 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-x510-28GSX-80, Managed, L3, Rack mounting

Long summary description Allied Telesis AT-x510-28GSX-80 Managed L3 Grey:
This is an auto-generated long summary of Allied Telesis AT-x510-28GSX-80 Managed L3 Grey based on the first three specs of the first five spec groups.

Allied Telesis AT-x510-28GSX-80. Switch type: Managed, Switch layer: L3. MAC address table: 16000 entries, Switching capacity: 128 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s, IEEE 802.1v, IEEE 802.1x, IEEE.... Rack mounting

Management features
Switch type *
Managed
Switch layer
L3
Quality of Service (QoS) support
Yes
Web-based management
Yes
Ports & interfaces
SFP module slots quantity
24
SFP+ module slots quantity
4
Network
Networking standards *
IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s, IEEE 802.1v, IEEE 802.1x, IEEE 802.3, IEEE 802.3ac
10G support *
Yes
VLAN support
Yes
Number of VLANs
4000
Data transmission
Switching capacity *
128 Gbit/s
Throughput
95.2 Mpps
MAC address table *
16000 entries
Latency (1 Gbps)
3.9 µs
Latency (10 Gbps)
3 µs
Security
DHCP features
DHCP server, DHCP client
Access Control List (ACL)
Yes
IGMP snooping
Yes
Multicast features
Multicast support
Yes
Design
Rack mounting *
Yes
Stackable *
Yes
Product colour
Grey
LED indicators
Yes
Performance
Noise level
44 dB
Power
AC input voltage
90 - 260 V
Power consumption (max)
66 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-25 - 70 °C
Heat dissipation
225 BTU/h
Weight & dimensions
Width
440 mm
Depth
480 mm
Height
44 mm
Weight
5.3 kg
Packaging data
Package weight
7.3 kg
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
Nederland 2 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)