location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis CopperJet 424 wired router

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CopperJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CopperJet 424
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CJT-424-4BEU-01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715953002187
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Allied Telesis
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23376
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:55:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Allied Telesis CopperJet 424 wired router :
The long product name of Allied Telesis CopperJet 424 wired router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CopperJet 424: SHDSL Bridge / Router, 4 x 10/100 BaseT, 4 x ISDN BRI (S0)
More>>>
Allied Telesis CopperJet 424 wired router:
The official description of Allied Telesis CopperJet 424 wired router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unique Selling Points (USP):

- Voice over SHDSL IAD
- SHDSL ITU G.991.2 annex A
- SHDSL ITU G.991.2 annex B
- Symmetric data rates of 144 kb/s to 2320 kb/s
- 4x ISDN-2 BRI Voice over DSL
- ELCP, CAS, CCS signaling
- 4 x Ethernet 10/100 BaseT
- Stateful inspection firewall
- User friendly webserver interface
- Back-to-back support


Product Description:

The CopperJet 424 is a Voice over SHDSL (ATM) Integrated Access Device based on ITU G.991.2 SHDSL Annex A and Annex B technology designed to address the high speed delivery of a large amounts of data through regular copper phone wires.

With the CJT 424 users can benefit from state of the art SHDSL connections for their business applications. The CJT 424 supports 4 x ISDN BRI connections on RJ45 connectors that can be used for telephony (analog phones), fax or PaBX services using its integrated residential exchange functions. It has proven interoperability with BLES (DSL-Forum), Paradyne / Jetstream, Cirpack, TDSoft, Siemens and Alcatel Voice Gateways.

The IAD also provides full layer 3 Routing, layer 2 Bridging and combines software security for added versatility.

This latest development from Allied Data Technologies is a combination of Data and Voice in order to supply customers a total package of data communication and telephony.

Short summary description Allied Telesis CopperJet 424 wired router:
This short summary of the Allied Telesis CopperJet 424 wired router data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis CopperJet 424, 4096 entries, 500 g, 0.1 Gbit/s, 202 x 176 x 50 mm, Wired

Long summary description Allied Telesis CopperJet 424 wired router:
This is an auto-generated long summary of Allied Telesis CopperJet 424 wired router based on the first three specs of the first five spec groups.

Allied Telesis CopperJet 424. MAC address table: 4096 entries. Weight: 500 g. Maximum data transfer rate: 0.1 Gbit/s, Dimensions (WxDxH): 202 x 176 x 50 mm, Connectivity technology: Wired

Network
Full duplex
Yes
Supports ISDN connection
Yes
Security
MAC address table
4096 entries
Weight & dimensions
Weight
500 g
Other features
Maximum data transfer rate
0.1 Gbit/s
Dimensions (WxDxH)
202 x 176 x 50 mm
Connectivity technology
Wired