location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-XPSR network media converter 850 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-XPSR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-XPSR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0767035177816 show
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 12:46:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Allied Telesis AT-XPSR network media converter 850 nm :
The long product name of Allied Telesis AT-XPSR network media converter 850 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AT-XPSR
More>>>
Allied Telesis AT-XPSR network media converter 850 nm:
The official description of Allied Telesis AT-XPSR network media converter 850 nm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The AT-XPSR offers a short-haul option to extend your network to 300m The AT-XPSR is compatible with all the Allied Telesis range of products which have a XFP port.

Short summary description Allied Telesis AT-XPSR network media converter 850 nm:
This short summary of the Allied Telesis AT-XPSR network media converter 850 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-XPSR, 300 m, 850 nm, MMF

Long summary description Allied Telesis AT-XPSR network media converter 850 nm:
This is an auto-generated long summary of Allied Telesis AT-XPSR network media converter 850 nm based on the first three specs of the first five spec groups.

Allied Telesis AT-XPSR. Maximum transfer distance: 300 m, Wavelength: 850 nm. Fiber type: MMF

Performance
Maximum transfer distance *
300 m
Wavelength *
850 nm
Other features
Fiber type
MMF
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)