location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis High Speed Stacking Cable, 2m InfiniBand/fibre optic cable Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High Speed Stacking Cable, 2m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-XEM-STK-CBL20 show
Show alternative article codes used in the online market place
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40179
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Mar 2024 16:09:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Allied Telesis High Speed Stacking Cable, 2m InfiniBand/fibre optic cable Black :
The long product name of Allied Telesis High Speed Stacking Cable, 2m InfiniBand/fibre optic cable Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High Speed Stacking Cable, 2m
More>>>
Allied Telesis High Speed Stacking Cable, 2m InfiniBand/fibre optic cable Black:
The official description of Allied Telesis High Speed Stacking Cable, 2m InfiniBand/fibre optic cable Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Provides stackability between AT-SBx908 and AT-x900 Series switches.
- High speed 30Gbps links.
- 2.0 m length.
- Must be used in conjunction with AT-XEM-STK module.

Short summary description Allied Telesis High Speed Stacking Cable, 2m InfiniBand/fibre optic cable Black:
This short summary of the Allied Telesis High Speed Stacking Cable, 2m InfiniBand/fibre optic cable Black data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis High Speed Stacking Cable, 2m, 2 m

Long summary description Allied Telesis High Speed Stacking Cable, 2m InfiniBand/fibre optic cable Black:
This is an auto-generated long summary of Allied Telesis High Speed Stacking Cable, 2m InfiniBand/fibre optic cable Black based on the first three specs of the first five spec groups.

Allied Telesis High Speed Stacking Cable, 2m. Cable length: 2 m

Features
Cable length *
2 m
Features
Product colour *
Black
Country Distributor
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Suomi 1 distributor(s)