Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 8 port (RJ-45) Gigabit Ethernet line card network switch component

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8 port (RJ-45) Gigabit Ethernet line card
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-SB4411 V2
Category
A network switch is a computer networking device that links network segments or network devices. The term commonly refers to a multi-port network bridge that processes and routes data at the data link layer (layer 2) of the OSI model. Switches that additionally process data at the network layer (layer 3) and above are often called layer-3 switches or multilayer switches. A network switch is made up of network switch components.
Network Switch Components
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6106
This statistic is based on the 86438 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84462 free Open Icecat users.
Info modified on: 04 Apr 2019 07:19:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Allied Telesis 8 port (RJ-45) Gigabit Ethernet line card network switch component :
The short editorial description of Allied Telesis 8 port (RJ-45) Gigabit Ethernet line card network switch component

8 port (RJ-45) Gigabit Ethernet line card
More>>>
Allied Telesis 8 port (RJ-45) Gigabit Ethernet line card network switch component:
The official marketing text of Allied Telesis 8 port (RJ-45) Gigabit Ethernet line card network switch component as supplied by the manufacturer

AT-SB441A SwitchBlade line cards have ASC switch chips operating in Layer 3 mode and support for protocol-based VLANS and MAC address learning.

-2 LEDs per port indicate full/half duplex, collisions, link activity and bps speed (10/100/1000).
-30W power consumption.
-8 auto-negotiating 10T/100TX/1000T ports.
-Auto MDI/MDI-X negotiation as default.
-RJ-45 connectors.

Short summary description Allied Telesis 8 port (RJ-45) Gigabit Ethernet line card network switch component:
This short summary of the Allied Telesis 8 port (RJ-45) Gigabit Ethernet line card network switch component data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 8 port (RJ-45) Gigabit Ethernet line card, Silver, 456137 h, 0.1 Gbit/s, Wired, 10Base-T/100Base-TX/1000Base-T, 30 W

Long summary description Allied Telesis 8 port (RJ-45) Gigabit Ethernet line card network switch component:
This is an auto-generated long summary of Allied Telesis 8 port (RJ-45) Gigabit Ethernet line card network switch component based on the first three specs of the first five spec groups.

Allied Telesis 8 port (RJ-45) Gigabit Ethernet line card. Product colour: Silver, Mean time between failures (MTBF): 456137 h. Data transfer rate: 0.1 Gbit/s, Connectivity technology: Wired, Cabling technology: 10Base-T/100Base-TX/1000Base-T. Power consumption (typical): 30 W. Weight: 2.2 kg. I/O ports: 8xRJ45

Features
Product colour
The colour e.g. red, blue, green, black, white.
Silver
Internal
The product is built in.
Yes
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
LED indicators
Yes
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
456137 h
Network
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
0.1 Gbit/s
Network
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Cabling technology
Type of cable technology performance.
10Base-T/100Base-TX/1000Base-T
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
30 W
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.2 kg
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
8xRJ45
Customer service details
X