Allied Telesis logo

Allied Telesis High-density 48 port RJ-45 line card network switch component

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21851
Info modified on:
14 Mar 2024, 18:49:31
Short summary description Allied Telesis High-density 48 port RJ-45 line card network switch component:

Allied Telesis High-density 48 port RJ-45 line card, 322560 h, 0.1 Gbit/s, Wired, 10/100Base-T(X), 30 W, 2.3 kg

Long summary description Allied Telesis High-density 48 port RJ-45 line card network switch component:

Allied Telesis High-density 48 port RJ-45 line card. Mean time between failures (MTBF): 322560 h. Data transfer rate: 0.1 Gbit/s, Connectivity technology: Wired, Cabling technology: 10/100Base-T(X). Power consumption (typical): 30 W. Weight: 2.3 kg. I/O ports: 48xRJ-45

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.