10/100FX x 16 ports Fast Ethernet Layer 3 switch with 2 Gigabit expansion bays and supports four WAN interface cards
The RP16fi is a unique Fast Ethernet Layer 3 switch featuring support for WAN interfaces such as T1 and ISDN. This managed switch features full-routing capabilties and supports RIPv2 and OSPFv2. In addition, it supports firewall and DMZ functions.
Chose the RP16fi for your small to medium fiber network for increased security and reliability. The RP16fi also offers an extensive set of management features, such as the Trigger facility for user definable network reflexes.
-2 slots for optional 1000Mbps uplinks.
-High performance 200MHz RISC-based processor.
-48vDC power supply available (factory installed).
-Redundant power supply support.
-AppleTalk, IPX routing option.
-IGMP/DVMRP multicast option.
-PIM-DM/SM multicast option.
-Non-blocking Layer 2/3 switching performance.
-IEEE 802.1Q VLAN tagging.
-IEEE 802.1p CoS (4 priority queues).
-IP RIPv1/v2, OSPF.
-VRRP.
-RADIUS authentication.
-Console,Telnet, Web-browser, SNMP and RMON management.
-Stateful inspection firewall option.
-SSH 2.0.
-Universal 100-240vAC, 50/60HZ power supply.
Allied Telesis 10/100FX x 16 ports Fast Ethernet Layer 3 switch, Managed, L3
Allied Telesis 10/100FX x 16 ports Fast Ethernet Layer 3 switch. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 16. MAC address table: 8192 entries, Switching capacity: 9.6 Gbit/s. Networking standards: IEEE 802.1D,IEEE 802.1Q,IEEE 802.2,IEEE 802.3ab,IEEE 802.3ac,IEEE 802.3ad,IEEE 802.3u,IEEE...