Allied Telesis logo

Allied Telesis Redundant Power Supply Module for AT-RPS3204 chassis, EU power cord power supply unit 200 W

Data-sheet quality:
created/standardized by Icecat
Product views:
35011
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Allied Telesis Redundant Power Supply Module for AT-RPS3204 chassis, EU power cord power supply unit 200 W:

Allied Telesis Redundant Power Supply Module for AT-RPS3204 chassis, EU power cord, 200 W, 100 - 240 V, 0 - 40 °C, -20 - 80 °C, 0 - 85%, 1.18 kg

Long summary description Allied Telesis Redundant Power Supply Module for AT-RPS3204 chassis, EU power cord power supply unit 200 W:

Allied Telesis Redundant Power Supply Module for AT-RPS3204 chassis, EU power cord. Total power: 200 W, AC input voltage: 100 - 240 V. Weight: 1.18 kg. Dimensions (WxDxH): 248.7 x 109 x 41.1 mm

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.