Allied Telesis logo

Allied Telesis Redundant Power Supply Module f/ AT-RPS3004 chassis power supply unit 65 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16291
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Allied Telesis Redundant Power Supply Module f/ AT-RPS3004 chassis power supply unit 65 W:

Allied Telesis Redundant Power Supply Module f/ AT-RPS3004 chassis, 65 W, 100 - 240 V, -20 - 40 °C, -40 - 80 °C, 0 - 95%, 1.06 kg

Long summary description Allied Telesis Redundant Power Supply Module f/ AT-RPS3004 chassis power supply unit 65 W:

Allied Telesis Redundant Power Supply Module f/ AT-RPS3004 chassis. Total power: 65 W, AC input voltage: 100 - 240 V. Weight: 1.06 kg. Dimensions (WxDxH): 304.8 x 108 x 63.5 mm

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.