location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis Single slot chassis f/ unmanaged, standalone Media/Bridging Media Converter network equipment chassis

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Single slot chassis f/ unmanaged, standalone Media/Bridging Media Converter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-MCR1-50 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0767035180595 show
Category:
Metal shell which contains the components of a network.
Network Equipment Chassis Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90634
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Nov 2023 15:10:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Allied Telesis Single slot chassis f/ unmanaged, standalone Media/Bridging Media Converter network equipment chassis :
The long product name of Allied Telesis Single slot chassis f/ unmanaged, standalone Media/Bridging Media Converter network equipment chassis. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Single slot chassis f/ unmanaged, standalone Media/Bridging Media Converter
More>>>
Allied Telesis Single slot chassis f/ unmanaged, standalone Media/Bridging Media Converter network equipment chassis:
The official description of Allied Telesis Single slot chassis f/ unmanaged, standalone Media/Bridging Media Converter network equipment chassis as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview
The AT-MCR1 is a single slot, rack-mountable
chassis, capable of housing any of the range of
Fast Ethernet and Gigabit media converters and
bridging media converters.The chassis features
an internal power supply, which negates the
need to use the external power adapter
shipped with the media converter. A front panel
LED power indicator shows the user when
power is applied to the chassis. All the
standalone media converters and bridging
media converters can be hot inserted and
removed from the chassis, thus removing the
need to power down the chassis for
maintenance and upgrades.The chassis ships
with a rack-mount kit.

Short summary description Allied Telesis Single slot chassis f/ unmanaged, standalone Media/Bridging Media Converter network equipment chassis:
This short summary of the Allied Telesis Single slot chassis f/ unmanaged, standalone Media/Bridging Media Converter network equipment chassis data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis Single slot chassis f/ unmanaged, standalone Media/Bridging Media Converter, 100-240VAC@50/60Hz; 12vDC@1A, -25 - 70 °C, 0 - 40 °C, 5 - 90%, 5 - 95%, 0 - 3000 m

Long summary description Allied Telesis Single slot chassis f/ unmanaged, standalone Media/Bridging Media Converter network equipment chassis:
This is an auto-generated long summary of Allied Telesis Single slot chassis f/ unmanaged, standalone Media/Bridging Media Converter network equipment chassis based on the first three specs of the first five spec groups.

Allied Telesis Single slot chassis f/ unmanaged, standalone Media/Bridging Media Converter. Power requirements: 100-240VAC@50/60Hz; 12vDC@1A. Safety: UL60950-1 (CULUS), EN60950-1 (TUV), CAN/CSA C22.2 No. 60950-1. Weight: 800 g. Electromagnetic emissions: FCC Class A, EN55022 Class A, VCCI Class A, C-TICK, CE, EN55024

Technical details
Rack mounting
Yes
LED indicators
Yes
Dimensions (WxDxH)
173 x 131 x 44 mm
Power
Power requirements
100-240VAC@50/60Hz; 12vDC@1A
Operational conditions
Operating temperature (T-T)
-25 - 70 °C
Storage temperature (T-T)
0 - 40 °C
Operational conditions
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3000 m
Certificates
Safety
UL60950-1 (CULUS), EN60950-1 (TUV), CAN/CSA C22.2 No. 60950-1
Electromagnetic emissions
FCC Class A, EN55022 Class A, VCCI Class A, C-TICK, CE, EN55024
Weight & dimensions
Weight
800 g
Country Distributor
Nederland 1 distributor(s)
Österreich 1 distributor(s)