Allied Telesis logo

Allied Telesis AT-MC602 Provider Unit network media converter 100 Mbit/s

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49961
Info modified on:
21 Oct 2022, 10:14:32
Long product name Allied Telesis AT-MC602 Provider Unit network media converter 100 Mbit/s:

Extended Ethernet over VDSL Provider Unit

Allied Telesis AT-MC602 Provider Unit network media converter 100 Mbit/s:

-11Mbps full-duplex Ethernet operation up to 1.2Km or 4,000ft - symmetrical operation.
-Up to 25Mbps downstream asymmetrical operation.
-Traffic shaping upstream and downstream.
-Both symmetrical and asymmetrical operation.
-Operates over category 1,2,3 or 5 telephone quality cabling.
-10/100 Ethernet port.
-POTS port.
-Integral POTS splitter.
-Auto MDI/MDI-X.
-Power, Ethernet activity and link LEDs.
-VDSL error and link LEDs.
-GUI configuration tool.
-Standalone, rack-mountable and wallmountable.
-Software upgradable.
-Compact form factor.

Short summary description Allied Telesis AT-MC602 Provider Unit network media converter 100 Mbit/s:

Allied Telesis AT-MC602 Provider Unit, 100 Mbit/s, 10/100TX, 1200 m, 700000 h, Wired, 6 W

Long summary description Allied Telesis AT-MC602 Provider Unit network media converter 100 Mbit/s:

Allied Telesis AT-MC602 Provider Unit. Maximum data transfer rate: 100 Mbit/s, Cabling technology: 10/100TX. Maximum transfer distance: 1200 m, Mean time between failures (MTBF): 700000 h. Connectivity technology: Wired. Power consumption (typical): 6 W. Weight: 300 g

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.