Allied Telesis logo

Allied Telesis 10/100TX to 10FL/100SX (ST) standalone media converter network media converter 100 Mbit/s

Data-sheet quality:
created/standardized by Icecat
Product views:
43876
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Allied Telesis 10/100TX to 10FL/100SX (ST) standalone media converter network media converter 100 Mbit/s:

Allied Telesis 10/100TX to 10FL/100SX (ST) standalone media converter, 100 Mbit/s, IEEE 802.1Q, Wired, 6 W, 0 - 50 °C, -20 - 80 °C

Long summary description Allied Telesis 10/100TX to 10FL/100SX (ST) standalone media converter network media converter 100 Mbit/s:

Allied Telesis 10/100TX to 10FL/100SX (ST) standalone media converter. Maximum data transfer rate: 100 Mbit/s. Compliance industry standards: IEEE 802.1Q. Connectivity technology: Wired. Power consumption (typical): 6 W. Safety: UL-Cul, CSA/CSA, NRTL, TUV, CE

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.