This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-MC1008/GB Gigabit Ethernet Media Converter network media converter 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-MC1008/GB Gigabit Ethernet Media Converter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-MC1008/GB
Category
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33079
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2018 11:20:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Allied Telesis AT-MC1008/GB Gigabit Ethernet Media Converter network media converter 1000 Mbit/s :
The short editorial description of Allied Telesis AT-MC1008/GB Gigabit Ethernet Media Converter network media converter 1000 Mbit/s

Allied Telesis AT MC1008/GB - Medienkonverter
More>>>
Allied Telesis AT-MC1008/GB Gigabit Ethernet Media Converter network media converter 1000 Mbit/s:
The official marketing text of Allied Telesis AT-MC1008/GB Gigabit Ethernet Media Converter network media converter 1000 Mbit/s as supplied by the manufacturer

Allied Telesis AT MC1008/GB - Medienkonverter - 1000Base-T - RJ-45 - extern.

Short summary description Allied Telesis AT-MC1008/GB Gigabit Ethernet Media Converter network media converter 1000 Mbit/s:
This short summary of the Allied Telesis AT-MC1008/GB Gigabit Ethernet Media Converter network media converter 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-MC1008/GB Gigabit Ethernet Media Converter, 1000 Mbit/s, IEEE 802.3, IEEE 802.3u, EN 60950 (TUV), UL 60950 (cULus), CE, EN 60825, 6 W, 300 g, 0 - 40 °C

Long summary description Allied Telesis AT-MC1008/GB Gigabit Ethernet Media Converter network media converter 1000 Mbit/s:
This is an auto-generated long summary of Allied Telesis AT-MC1008/GB Gigabit Ethernet Media Converter network media converter 1000 Mbit/s based on the first three specs of the first five spec groups.

Allied Telesis AT-MC1008/GB Gigabit Ethernet Media Converter. Maximum data transfer rate: 1000 Mbit/s. Compliance industry standards: IEEE 802.3, IEEE 802.3u, Safety: EN 60950 (TUV), UL 60950 (cULus), CE, EN 60825. Power consumption (typical): 6 W. Weight: 300 g. Dimensions (WxDxH): 105 x 95 x 25 mm, Interface: GBIC, Power requirements: 100-120/220-240V AC; 50/60Hz

Network
Maximum data transfer rate *
1000 Mbit/s
Design
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Safety
EN 60950 (TUV), UL 60950 (cULus), CE, EN 60825
Power
Power consumption (typical)
6 W
Weight & dimensions
Weight
300 g
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Dimensions (WxDxH)
105 x 95 x 25 mm
Interface
GBIC
Electromagnetic emissions
FCC Class A, EN 55022 Class A, VCCI Class A, C-TICK
I/O ports
1x RJ-45
Power requirements
100-120/220-240V AC; 50/60Hz
Brand Image Product code Product Stock Price from
Allied Telesis 1000T Gigabit Ethernet to fiber SFP converter network media converter 1000 Mbit/s Allied Telesis 1000T Gigabit Ethernet to fiber SFP converter network media converter 1000 Mbit/s
(show image)
AT-MC1008/SP-20 1000T Gigabit Ethernet to fiber SFP converter 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis 1000Base-T, SFP Standalone Media Converter network media converter 1000 Mbit/s Allied Telesis 1000Base-T, SFP Standalone Media Converter network media converter 1000 Mbit/s
(show image)
AT-MC1008/SP 1000Base-T, SFP Standalone Media Converter 0.00
(excl. VAT)
0 (incl. VAT)