Allied Telesis logo

Allied Telesis 10/100/1000T Gigabit Ethernet to fiber SFP standalone media & rate converter network media converter 1000 Mbit/s

Data-sheet quality:
created/standardized by Icecat
Product views:
11835
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Allied Telesis 10/100/1000T Gigabit Ethernet to fiber SFP standalone media & rate converter network media converter 1000 Mbit/s:

Allied Telesis 10/100/1000T Gigabit Ethernet to fiber SFP standalone media & rate converter, 1000 Mbit/s, 10Base-T, 100Base-TX, 1000Base-T, 1000X, IEEE 802.3, IEEE 802.3u, Wired, 6 W, 270 g

Long summary description Allied Telesis 10/100/1000T Gigabit Ethernet to fiber SFP standalone media & rate converter network media converter 1000 Mbit/s:

Allied Telesis 10/100/1000T Gigabit Ethernet to fiber SFP standalone media & rate converter. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 10Base-T, 100Base-TX, 1000Base-T, 1000X. Compliance industry standards: IEEE 802.3, IEEE 802.3u. Connectivity technology: Wired. Power consumption (typical): 6 W. Weight: 270 g

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.