location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-G8T 1000T GBIC, 100m network media converter 1250 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-G8T 1000T GBIC, 100m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-G8T
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0767035155364 show
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Allied Telesis AT-G8T 1000T GBIC, 100m network media converter 1250 Mbit/s :
The long product name of Allied Telesis AT-G8T 1000T GBIC, 100m network media converter 1250 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AT-G8T 1000T GBIC, 100m
More>>>
Allied Telesis AT-G8T 1000T GBIC, 100m network media converter 1250 Mbit/s:
The official description of Allied Telesis AT-G8T 1000T GBIC, 100m network media converter 1250 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The AT-G8 series offers the latest industry standards in flexible, full-duplex Gigabit Ethernet connectivity.These hot-swappable, fiber
interfaces simply plug into a GBIC slot on Allied Telesis GBIC compatible products. Configurations can be optimized to meet varied
distance and service requirements.

Short summary description Allied Telesis AT-G8T 1000T GBIC, 100m network media converter 1250 Mbit/s:
This short summary of the Allied Telesis AT-G8T 1000T GBIC, 100m network media converter 1250 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-G8T 1000T GBIC, 100m, 1250 Mbit/s, 0 - 40 °C, RJ-45

Long summary description Allied Telesis AT-G8T 1000T GBIC, 100m network media converter 1250 Mbit/s:
This is an auto-generated long summary of Allied Telesis AT-G8T 1000T GBIC, 100m network media converter 1250 Mbit/s based on the first three specs of the first five spec groups.

Allied Telesis AT-G8T 1000T GBIC, 100m. Maximum data transfer rate: 1250 Mbit/s. Interface: RJ-45

Network
Maximum data transfer rate *
1250 Mbit/s
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Other features
Interface
RJ-45
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)