Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-G8SX Gigabit Interface Converter network media converter 1000 Mbit/s 850 nm

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-G8SX Gigabit Interface Converter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-G8SX
Category
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15289
This statistic is based on the 86488 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84512 free Open Icecat users.
Info modified on: 18 Dec 2018 19:56:16
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year
Long product name Allied Telesis AT-G8SX Gigabit Interface Converter network media converter 1000 Mbit/s 850 nm :
The short editorial description of Allied Telesis AT-G8SX Gigabit Interface Converter network media converter 1000 Mbit/s 850 nm

AT-G8SX Gigabit Interface Converter
More>>>
Allied Telesis AT-G8SX Gigabit Interface Converter network media converter 1000 Mbit/s 850 nm:
The official marketing text of Allied Telesis AT-G8SX Gigabit Interface Converter network media converter 1000 Mbit/s 850 nm as supplied by the manufacturer

The AT-G8SX offers a short-haul option to extend your network to 550m The AT-G8SX is compatible with all the Allied Telesis range of products which have a GBIC port.

Short summary description Allied Telesis AT-G8SX Gigabit Interface Converter network media converter 1000 Mbit/s 850 nm:
This short summary of the Allied Telesis AT-G8SX Gigabit Interface Converter network media converter 1000 Mbit/s 850 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-G8SX Gigabit Interface Converter, 1000 Mbit/s, 1000SX, 550 m, 850 nm, 0 - 70 °C, -40 - 85 °C

Long summary description Allied Telesis AT-G8SX Gigabit Interface Converter network media converter 1000 Mbit/s 850 nm:
This is an auto-generated long summary of Allied Telesis AT-G8SX Gigabit Interface Converter network media converter 1000 Mbit/s 850 nm based on the first three specs of the first five spec groups.

Allied Telesis AT-G8SX Gigabit Interface Converter. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000SX. Maximum transfer distance: 550 m, Wavelength: 850 nm. Interface: SC, Fiber type: 62.5/125 µm

Network
Maximum data transfer rate *
The maximum speed with which data can be transmitted from one device to another.
1000 Mbit/s
Cabling technology
Type of cable technology performance.
1000SX
Performance
Maximum transfer distance *
The greatest distance over which the data/signal can be transferred.
550 m
Wavelength *
The distance over which a wave repeats itself. The wavelength determines the characteristics of the wave e.g. red light has a different wavelength to blue light.
850 nm
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 70 °C
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 85 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Other features
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
SC
Fiber type
62.5/125 µm
Country Distributor
France 1 distributor(s)
Österreich 1 distributor(s)
Deutschland 1 distributor(s)
Customer service details
X