Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 10/100TX x 16 ports unmanaged FE Switch +1x 100FX (VF) White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10/100TX x 16 ports unmanaged FE Switch +1x 100FX (VF)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-FS717FC/VF
Category
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5857
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 04 Apr 2019 07:19:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Allied Telesis 10/100TX x 16 ports unmanaged FE Switch +1x 100FX (VF) White :
The short editorial description of Allied Telesis 10/100TX x 16 ports unmanaged FE Switch +1x 100FX (VF) White

10/100TX x 16 ports unmanaged FE Switch +1x 100FX (VF)
More>>>
Allied Telesis 10/100TX x 16 ports unmanaged FE Switch +1x 100FX (VF) White:
The official marketing text of Allied Telesis 10/100TX x 16 ports unmanaged FE Switch +1x 100FX (VF) White as supplied by the manufacturer

The AT-FS717FC is an ideal fit for small business networks. The robust metal chassis can be mounted to the wall or desktop. The AT-FS717FC is fully auto-configuring, which means minimal set up for you. Auto-sensing ports connect existing 10Mbps Ethernet and 100Mbps Fast Ethernet UTP devices seamlessly. Auto MDI/MDIX on all ports easily connect other hubs and switches. The user friendly front panel shows ongoing switch status and simplifies troubleshooting.

Short summary description Allied Telesis 10/100TX x 16 ports unmanaged FE Switch +1x 100FX (VF) White:
This short summary of the Allied Telesis 10/100TX x 16 ports unmanaged FE Switch +1x 100FX (VF) White data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 10/100TX x 16 ports unmanaged FE Switch +1x 100FX (VF), Unmanaged, Full duplex, Rack mounting

Long summary description Allied Telesis 10/100TX x 16 ports unmanaged FE Switch +1x 100FX (VF) White:
This is an auto-generated long summary of Allied Telesis 10/100TX x 16 ports unmanaged FE Switch +1x 100FX (VF) White based on the first three specs of the first five spec groups.

Allied Telesis 10/100TX x 16 ports unmanaged FE Switch +1x 100FX (VF). Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 4000 entries. Networking standards: IEEE 802.1W,IEEE 802.3,IEEE 802.3u,IEEE 802.3x. Rack mounting

Management features
Switch type *
What switch device has, managed or unmanaged.
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
The number of basic switching RJ-45 Ethernet ports (sockets).
16
Network
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.1W,IEEE 802.3,IEEE 802.3u,IEEE 802.3x
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Data transmission
MAC address table *
The MAC address is the 'Media Access Control Address'. It is a unique address given to a network interface controller (NIC) in a device. A MAC address table shows the addresses in a table format.
4000 entries
Maximum data transfer rate
0.1 Gbit/s
Packet buffer memory
0.256 MB
Security
MAC address filtering
Security access control method whereby the 48-bit address assigned to each network card is used to determine access to the network. MAC addresses are uniquely assigned to each card, so using MAC filtering on a network permits and denies network access to specific devices through the use of blacklists and whitelists.
Yes
Design
Rack mounting *
The type of mounting that can position devices in a shelving system (rack).
Yes
Product colour *
The colour e.g. red, blue, green, black, white.
White
Design
Certification
FCC A, EN55022, CE Mark, UL, CSA, VCCI A, EN60950 (TUV), EN55024
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
The device supports Power over Ethernet (PoE), which is one of several standardized or ad-hoc systems which pass electrical power along with data on Ethernet cabling. This allows a single cable to provide both data connection and electrical power to devices such as wireless access points or IP cameras.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
931 g
Other features
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
10 Mbit/s
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
295 x 115 x 40 mm
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Size
Physical dimension.
48.3 cm (19")
Connectivity LEDs
Yes
Customer service details
X