Allied Telesis AT-FS708/POE Unmanaged Switch, Unmanaged, Full duplex, Power over Ethernet (PoE), Rack mounting
Allied Telesis AT-FS708/POE Unmanaged Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.3af, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x. Power over Ethernet (PoE). Rack mounting