Allied Telesis logo

Allied Telesis AT-FS238A/2 Fast Ethernet Single Strand Fiber Media Converter network media converter 100 Mbit/s

Data-sheet quality:
created/standardized by Icecat
Product views:
22639
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Allied Telesis AT-FS238A/2 Fast Ethernet Single Strand Fiber Media Converter network media converter 100 Mbit/s:

Allied Telesis AT-FS238A/2 Fast Ethernet Single Strand Fiber Media Converter, 100 Mbit/s, 24 W, 294 g, 0 - 40 °C, -25 - 70 °C, 10 - 90%

Long summary description Allied Telesis AT-FS238A/2 Fast Ethernet Single Strand Fiber Media Converter network media converter 100 Mbit/s:

Allied Telesis AT-FS238A/2 Fast Ethernet Single Strand Fiber Media Converter. Maximum data transfer rate: 100 Mbit/s. Power consumption (typical): 24 W. Weight: 294 g. Safety: UL60950 (cULus), EN60950, EN60825 (TUV). Dimensions (WxDxH): 105 x 95 x 25 mm, Fiber type: 9/125 µm, I/O ports: 10/100TX (RJ-45) - 100FX (SC)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.