Allied Telesis logo

Allied Telesis 10/100TX Fast Ethernet to 100FX (SC) single-mode fiber converter network media converter 100 Mbit/s

Data-sheet quality:
created/standardized by Icecat
Product views:
13648
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Allied Telesis 10/100TX Fast Ethernet to 100FX (SC) single-mode fiber converter network media converter 100 Mbit/s:

Allied Telesis 10/100TX Fast Ethernet to 100FX (SC) single-mode fiber converter, 100 Mbit/s, 10/100TX/100FX, 15000 m, Wired, 6 W, 318 g

Long summary description Allied Telesis 10/100TX Fast Ethernet to 100FX (SC) single-mode fiber converter network media converter 100 Mbit/s:

Allied Telesis 10/100TX Fast Ethernet to 100FX (SC) single-mode fiber converter. Maximum data transfer rate: 100 Mbit/s, Cabling technology: 10/100TX/100FX. Maximum transfer distance: 15000 m. Connectivity technology: Wired. Power consumption (typical): 6 W. Weight: 318 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.