Allied Telesis logo

Allied Telesis 2 Port Fast Ethernet Speed/Media Converting Switch network media converter 100 Mbit/s

Data-sheet quality:
created/standardized by Icecat
Product views:
16015
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Allied Telesis 2 Port Fast Ethernet Speed/Media Converting Switch network media converter 100 Mbit/s:

Allied Telesis 2 Port Fast Ethernet Speed/Media Converting Switch, 100 Mbit/s, 100000 m, 6 W, 320 g, 0 - 40 °C, -25 - 70 °C

Long summary description Allied Telesis 2 Port Fast Ethernet Speed/Media Converting Switch network media converter 100 Mbit/s:

Allied Telesis 2 Port Fast Ethernet Speed/Media Converting Switch. Maximum data transfer rate: 100 Mbit/s. Maximum transfer distance: 100000 m. Power consumption (typical): 6 W. Weight: 320 g. Safety: UL-Cul, CSA/CSA, NRTL, TUV, CE

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.