Allied Telesis logo

Allied Telesis 2 Port Fast Ethernet Speed/Media Converting Switch network media converter 100 Mbit/s

Data-sheet quality:
created/standardized by Icecat
Product views:
22340
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Allied Telesis 2 Port Fast Ethernet Speed/Media Converting Switch network media converter 100 Mbit/s:

Allied Telesis 2 Port Fast Ethernet Speed/Media Converting Switch, 100 Mbit/s, 6 W, 320 g, 0 - 40 °C, -25 - 70 °C, 10 - 90%

Long summary description Allied Telesis 2 Port Fast Ethernet Speed/Media Converting Switch network media converter 100 Mbit/s:

Allied Telesis 2 Port Fast Ethernet Speed/Media Converting Switch. Maximum data transfer rate: 100 Mbit/s. Power consumption (typical): 6 W. Weight: 320 g. Safety: UL-Cul, CSA/CSA, NRTL, TUV, CE. Dimensions (WxDxH): 105 x 95 x 25 mm, Power requirements: 100-240 VAC, 50/60 Hz, I/O ports: 1x 10/100TX 1x 100BaseFX (ST)

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.